Coilcraft, Inc. CS60 Series 50/60 Hz Current Sensor CS60-050L

Description
For measuring current from 5 to 100 Arms. For sensed current below 10 A, see CS60-010. 0.5 mm minimum wall thickness Applications include sensing branch circuit overload and detecting load drop or shutdown
Request a Quote
Description
For measuring current from 5 to 100 Arms. For sensed current below 10 A, see CS60-010. 0.5 mm minimum wall thickness Applications include sensing branch circuit overload and detecting load drop or shutdown
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS60-050L is a 50/60 Hz current sensor designed to measure AC currents from 5 to 50 A rms with a tolerance of ±10%. It functions as an encapsulated secondary of a current transformer, with the conductor acting as a single-turn primary. The device is mountable on printed circuit boards and includes a third terminal for mechanical stability. It operates over an ambient temperature range of -40°C to +85°C, weighs between 13.8 g and 15.4 g, and features tin-silver over copper terminations. Dimensions include a maximum height of 19.05 mm, a length of 31.75 mm, and a width of 15.24 mm.

Datasheet Summary
Powered by GS/AI

The CS60-050L is a 50/60 Hz current sensor designed to measure AC currents from 5 to 50 A rms with a tolerance of ±10%. It functions as an encapsulated secondary of a current transformer, with the conductor acting as a single-turn primary. The device is mountable on printed circuit boards and includes a third terminal for mechanical stability. It operates over an ambient temperature range of -40°C to +85°C, weighs between 13.8 g and 15.4 g, and features tin-silver over copper terminations. Dimensions include a maximum height of 19.05 mm, a length of 31.75 mm, and a width of 15.24 mm.

Suppliers

Company
Product
Description
Supplier Links
CS60 Series 50/60 Hz Current Sensor - CS60-050L - Coilcraft, Inc.
Cary, IL, USA
CS60 Series 50/60 Hz Current Sensor
CS60-050L
CS60 Series 50/60 Hz Current Sensor CS60-050L
For measuring current from 5 to 100 Arms. For sensed current below 10 A, see CS60-010. 0.5 mm minimum wall thickness Applications include sensing branch circuit overload and detecting load drop or shutdown
  • For measuring current from 5 to 100 Arms. For sensed current below 10 A, see CS60-010.
  • 0.5 mm minimum wall thickness
  • Applications include sensing branch circuit overload and detecting load drop or shutdown
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CS60-050L
Product Name CS60 Series 50/60 Hz Current Sensor
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data