Coilcraft CPS Chip Inductor for Critical Applications CP312RAB561_LZ

Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet
Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - CP312RAB561_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
CP312RAB561_LZ
Chip Inductor for Critical Applications CP312RAB561_LZ
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

■ Higher inductance values than other 0603 inductors
■ Ferrite construction for high current handling
■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number CP312RAB561_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 0.5600 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 1200 microH
Rated DC Current 140 milliamps
View Details
Automotive 0.15uH 25.2MHz 0.13A Inductor and Choke - 71-B82496C3151J000 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF
Core Material Copper Plated Ceramic
View Details
6 suppliers