■ Higher inductance values than other 0603 inductors
■ Ferrite construction for high current handling
■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CP312RAB391_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic; Ferrite |
| Application | RF Choke |
| Inductance Range | 0.3900 microH |
| Inductance Tolerance | 5.2 (+/- %) |
| DCR | 0.5100 ohms |