Coilcraft CPS Chip Inductor for Critical Applications CP312RAB152_LZ

Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet
Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - CP312RAB152_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
CP312RAB152_LZ
Chip Inductor for Critical Applications CP312RAB152_LZ
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

■ Higher inductance values than other 0603 inductors
■ Ferrite construction for high current handling
■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number CP312RAB152_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 1.5 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.9600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-15N 0402HP-15NXJRW , 0402HP-15NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469841P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
View Details
High-reliability Chip Inductor - MS235RAA13N_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0130 microH
View Details