Coilcraft CPS Outgassing Compliant Chip Inductor AE336RAA680_SZ

Description
The AE336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
The AE336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE336RAA680_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE336RAA680_SZ
Outgassing Compliant Chip Inductor AE336RAA680_SZ
The AE336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

The AE336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size.

This robust version of Coilcraft’s standard 0805CS series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE336RAA680_SZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0680 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Inductance Range 0.0022 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Outgassing Compliant Chip Inductor - AE235RAA18N_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0180 microH
View Details