Coilcraft CPS Outgassing Compliant Chip Inductor AE312RAA5N1_SZ

Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that pass NASA low outgassing specifications and allows operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that pass NASA low outgassing specifications and allows operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE312RAA5N1_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE312RAA5N1_SZ
Outgassing Compliant Chip Inductor AE312RAA5N1_SZ
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that pass NASA low outgassing specifications and allows operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.

This robust version of Coilcraft’s standard 0603CS series features high temperature materials that pass NASA low outgassing specifications and allows operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE312RAA5N1_SZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0051 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
DCR 2 ohms
Rated DC Current 200 milliamps
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-33N 0201HL-33NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
View Details
High-Reliability Chip Inductor - ML376RAA751_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Devices in Package 1
Application RF Choke
View Details