Coilcraft CPS Outgassing Compliant Chip Inductor AE235RAA9N5_SZ

Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet
Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE235RAA9N5_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE235RAA9N5_SZ
Outgassing Compliant Chip Inductor AE235RAA9N5_SZ
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

■ Exceptionally high Q factors
■ Outstanding self-resonant frequency
■ Tight inductance tolerance
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE235RAA9N5_SZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0095 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.1950 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1000 microH
View Details
2 suppliers
220uH, 20%, 45.56mOhm, 8.8Amp Max. DIP Toroidal Inductor - AP115717052P-221MHF - ITG Electronics, Inc.
Specs
Technology Toroid
Devices in Package 1
Application Renewable Energy
View Details