■ Exceptionally high Q factors
■ Outstanding self-resonant frequency
■ Tight inductance tolerance
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AE235RAA4N7_SZ |
| Product Name | Outgassing Compliant Chip Inductor |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.0047 microH |
| Inductance Tolerance | 5.2 (+/- %) |
| DCR | 0.1300 ohms |