Coilcraft CPS Outgassing Compliant Chip Inductor AE235RAA2N2_SZ

Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet
Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE235RAA2N2_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE235RAA2N2_SZ
Outgassing Compliant Chip Inductor AE235RAA2N2_SZ
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

■ Exceptionally high Q factors
■ Outstanding self-resonant frequency
■ Tight inductance tolerance
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE235RAA2N2_SZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0022 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
RF Chip Inductor - MMI301 - Richardson RFPD
Specs
Application RF Choke
View Details