Coilcraft, Inc. Fixed Inductors - 0805LS-222XJLC 0805LS-222XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008342-0805LS-222XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 106 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.28 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-222XJLB; 0805AF-222XJRB; 0603LS-222XJLC; MLF1608A2R2JTD25; AISC-1008F-2R2J-T; AISC-0603F-2R2J-T080 5LS222XJLC; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 370 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 20
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008342-0805LS-222XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 106 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.28 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-222XJLB; 0805AF-222XJRB; 0603LS-222XJLC; MLF1608A2R2JTD25; AISC-1008F-2R2J-T; AISC-0603F-2R2J-T080 5LS222XJLC; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 370 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805LS-222XJLC - 1008342-0805LS-222XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805LS-222XJLC
1008342-0805LS-222XJLC
Fixed Inductors - 0805LS-222XJLC 1008342-0805LS-222XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008342-0805LS-222XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 106 MHz Height: 1.6 mm Weight: 5.499807 mg Width: 1.91 mm Categories: Fixed Inductors DC Resistance (DCR): 1.28 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): 0603LS-222XJLB; 0805AF-222XJRB; 0603LS-222XJLC; MLF1608A2R2JTD25; AISC-1008F-2R2J-T; AISC-0603F-2R2J-T080 5LS222XJLC; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 370 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 20

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008342-0805LS-222XJLC
Termination: SMD/SMT
Length: 2.29 mm
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 106 MHz
Height: 1.6 mm
Weight: 5.499807 mg
Width: 1.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.28 Ω
Case / Package: 0805
Alternative Parts (Cross-Reference): 0603LS-222XJLB; 0805AF-222XJRB; 0603LS-222XJLC; MLF1608A2R2JTD25; AISC-1008F-2R2J-T; AISC-0603F-2R2J-T0805LS222XJLC;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 370 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 20

Buy Now
Automotive 2.2uH 7.9MHz 0.365A Inductor and Choke - 71-0805LS-222XJLC - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 2.2uH 7.9MHz 0.365A Inductor and Choke
71-0805LS-222XJLC
Automotive 2.2uH 7.9MHz 0.365A Inductor and Choke 71-0805LS-222XJLC
Inductor RF Chip Unshielded Wirewound 2.2uH 5% 7.9MHz 20Q-Factor Ceramic/Ferrite 0.365A 1.28Ohm DCR 0805 Automotive T/R Product overview: 0805LS-222XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.9MHz, 0.365A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.9MHz, 0.365A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-222XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 2.2uH 5% 7.9MHz 20Q-Factor Ceramic/Ferrite 0.365A 1.28Ohm DCR 0805 Automotive T/R Product overview: 0805LS-222XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.9MHz, 0.365A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.9MHz, 0.365A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805LS-222XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 0805 2.2uH Unshld 5% 370mA 1.28Ohms AECQ

RF Inductors - SMD 0805 2.2uH Unshld 5% 370mA 1.28Ohms AECQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1008342-0805LS-222XJLC 71-0805LS-222XJLC 0805LS-222XJLC
Product Name Fixed Inductors - 0805LS-222XJLC Automotive 2.2uH 7.9MHz 0.365A Inductor and Choke Inductors
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite, Ceramic
Configuration Fixed
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details