Coilcraft, Inc. Fixed Inductors - 0603LS-562XJLC 0603LS-562XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150233-0603LS-562XJ LC Termination: SMD/SMT Length: 1.8 mm Inductance: 5.6 µH Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 32 MHz Height: 1.12 mm Weight: 2.012816 mg Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 Ω Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 240 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150233-0603LS-562XJ LC Termination: SMD/SMT Length: 1.8 mm Inductance: 5.6 µH Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 32 MHz Height: 1.12 mm Weight: 2.012816 mg Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 Ω Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 240 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603LS-562XJLC - 1150233-0603LS-562XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603LS-562XJLC
1150233-0603LS-562XJLC
Fixed Inductors - 0603LS-562XJLC 1150233-0603LS-562XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150233-0603LS-562XJ LC Termination: SMD/SMT Length: 1.8 mm Inductance: 5.6 µH Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 32 MHz Height: 1.12 mm Weight: 2.012816 mg Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 Ω Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 240 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15 Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150233-0603LS-562XJLC
Termination: SMD/SMT
Length: 1.8 mm
Inductance: 5.6 µH
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 32 MHz
Height: 1.12 mm
Weight: 2.012816 mg
Width: 1.169 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 Ω
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 240 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 15
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1150233-0603LS-562XJLC
Product Name Fixed Inductors - 0603LS-562XJLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details