Our 0603LS Series wirewound ferrite beads have a ferrite core construction that provides high current handing and low DCR. Impedance ranges from 28 Ohms to 5760 Ohms at 100 MHz, and the tight inductance tolerance of ±5% is standard, stocked, and ready for shipment.
Need parts for space, military or other critical applications?
- See Coilcraft CPS 312RAB series.
Our 0603LS Series wirewound chip inductors have a ferrite-ceramic core construction that provides higher current handling and lower DCR in an 0603 (1608) chip size. Inductance values range from 47 nH to 22 uH and ±5% and ±2% tolerance values are stocked and ready for shipment.
Coilcraft, Inc. | Coilcraft, Inc. | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 0603LS-223 | 0603LS-223 |
Product Name | 0603LS (1608) Series Wirewound Ferrite Beads | 0603LS (1608) Ferrite Chip Inductors |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Core Material | Ceramic; Ferrite; Ceramic/Ferrite | Ceramic; Ferrite; Ceramic/Ferrite |
Application | RF Choke | RF Choke |
Inductance Range | 22 microH | 22 microH |
SRF | 19 MHz | 19 MHz |