Coilcraft, Inc. Automotive 15uH 2.5MHz 0.17A Inductor and Choke 0603LS-153XGLC

Description
Inductor RF Chip Unshielded Wirewound 15uH 2% 2.5MHz 20Q-Factor Ceramic/Ferrite 0.17A 7.1Ohm DCR 0603 Automotive T/R Product overview: 0603LS-153XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.5MHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.5MHz, 0.17A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-153XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 15uH 2% 2.5MHz 20Q-Factor Ceramic/Ferrite 0.17A 7.1Ohm DCR 0603 Automotive T/R Product overview: 0603LS-153XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.5MHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.5MHz, 0.17A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-153XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 2.5MHz 0.17A Inductor and Choke - 71-0603LS-153XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 2.5MHz 0.17A Inductor and Choke
71-0603LS-153XGLC
Automotive 15uH 2.5MHz 0.17A Inductor and Choke 71-0603LS-153XGLC
Inductor RF Chip Unshielded Wirewound 15uH 2% 2.5MHz 20Q-Factor Ceramic/Ferrite 0.17A 7.1Ohm DCR 0603 Automotive T/R Product overview: 0603LS-153XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.5MHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.5MHz, 0.17A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-153XGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 15uH 2% 2.5MHz 20Q-Factor Ceramic/Ferrite 0.17A 7.1Ohm DCR 0603 Automotive T/R Product overview: 0603LS-153XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.5MHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.5MHz, 0.17A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-153XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-0603LS-153XGLC
Product Name Automotive 15uH 2.5MHz 0.17A Inductor and Choke
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic/Ferrite
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details