Inductor RF Chip Unshielded Wirewound 0.24uH 140Ohm 5% 7.9MHz 15Q-Factor Ferrite 0.85A 0.12Ohm DCR 0603 T/R Product overview: 0603AF-241XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.24uH, 140Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.24uH, 140Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-241XJRW can be used for catalog matching and distributor lookup.
Win Source Part Number: 990191-0603AF-241XJR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0603AF
Package: Strip
Shielding: Unshielded
Inductance: 240 nH
Height - Seated (Max): 0.036" (0.91mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 15 @ 7.9MHz
Frequency - Self Resonant: 900MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: COILCRAFT
Other Names: 2457-0603AF-241XJE_,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0603AF-241XJRW | 990191-0603AF-241XJRW |
| Product Name | 0.24uH 140Ohm 7.9MHz Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 0.2400 microH | 0.2400 microH |
| Inductance Tolerance | 5 (+/- %) | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |