Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified.
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 0402DF-221 |
Product Name | 0402DF (1005) Series Wirewound Ferrite Beads |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Core Material | Ferrite; Ferrite |
Application | RF Choke |
Inductance Range | 0.2200 microH |