Tooling Technology Deep-Hole Gundrilling

Description
Formplast 2000 plug assist material was specially developed to provide even sheet distribution by allowing the plastic sheet to slip easily over its surface. This lubricous, low thermal conductive material polishes to a super smooth, high gloss finish, which prevents plug sticking. Excellent for plug assisting the polyolefin family of plastics. Superior toughness and impact resistance, Formplast 2000 can be fabricated into thin narrow delicate shapes that won't chip, break, or crack under torturous production conditions. This composite thermoplastic machines freely with standard tooling. Formplast 2000 delivers processing benefits: Even sheet distribution Prevents plug sticking Unrivaled strength Proven durability Excellent thermal properties Machines freely with standard tooling Ideal for plug assisting Polyolefin plastics
Description
Formplast 2000 plug assist material was specially developed to provide even sheet distribution by allowing the plastic sheet to slip easily over its surface. This lubricous, low thermal conductive material polishes to a super smooth, high gloss finish, which prevents plug sticking. Excellent for plug assisting the polyolefin family of plastics. Superior toughness and impact resistance, Formplast 2000 can be fabricated into thin narrow delicate shapes that won't chip, break, or crack under torturous production conditions. This composite thermoplastic machines freely with standard tooling. Formplast 2000 delivers processing benefits: Even sheet distribution Prevents plug sticking Unrivaled strength Proven durability Excellent thermal properties Machines freely with standard tooling Ideal for plug assisting Polyolefin plastics

Suppliers

Company
Product
Description
Supplier Links
Deep-Hole Gundrilling -  - Tooling Technology
Fort Loramie, OH, USA
Deep-Hole Gundrilling
Deep-Hole Gundrilling
Formplast 2000 plug assist material was specially developed to provide even sheet distribution by allowing the plastic sheet to slip easily over its surface. This lubricous, low thermal conductive material polishes to a super smooth, high gloss finish, which prevents plug sticking. Excellent for plug assisting the polyolefin family of plastics. Superior toughness and impact resistance, Formplast 2000 can be fabricated into thin narrow delicate shapes that won't chip, break, or crack under torturous production conditions. This composite thermoplastic machines freely with standard tooling. Formplast 2000 delivers processing benefits: Even sheet distribution Prevents plug sticking Unrivaled strength Proven durability Excellent thermal properties Machines freely with standard tooling Ideal for plug assisting Polyolefin plastics

Formplast 2000 plug assist material was specially developed to provide even sheet distribution by allowing the plastic sheet to slip easily over its surface. This lubricous, low thermal conductive material polishes to a super smooth, high gloss finish, which prevents plug sticking. Excellent for plug assisting the polyolefin family of plastics.
Superior toughness and impact resistance, Formplast 2000 can be fabricated into thin narrow delicate shapes that won't chip, break, or crack under torturous production conditions. This composite thermoplastic machines freely with standard tooling.

Formplast 2000 delivers
processing benefits:

  • Even sheet distribution
  • Prevents plug sticking
  • Unrivaled strength
  • Proven durability
  • Excellent thermal properties
  • Machines freely with standard tooling
  • Ideal for plug assisting Polyolefin plastics
Supplier's Site

Technical Specifications

  Tooling Technology
Product Category Tooling Plates and Columns
Product Name Deep-Hole Gundrilling
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Universal Pressure Box Front & Rear Panel Set - PXU326FR - Tooling Technology
Specs
Plate / Block Type Platen / Mold Plate
View Details