When tenant storage space is limited, take advantage of the under-utilized real estate in your parking garage area. Cogan hanging tenant storage lockers turn the open space above parked cars into convenient storage units. Simply mounted to the wall, our hanging lockers leave ample room for even the largest vehicles to park. The open wire mesh construction allows for proper ventilation and full light penetration. Your property remains in top condition and in constant view. Hanging tenant storage lockers are available in two different models to accommodate varying site conditions.
FULLY SUSPENDED:
Fully suspended hanging tenant storage lockers feature a spacious interior ranging from 6’0”W x 3’0”H x 2’0”D to 8’0”W x 4’0”H x 3’0”D. All side, floor and transom panels are made of unframed 2” x 2” x 6&8GA galvanized welded wire mesh. This innovative design allows for any necessary trimming around water pipes, wall irregularities and obstructions to be done right on-site, eliminating costly installation charges. Side frames are made of 1 1/2” x 1 1/2” x 16GA square tubing and come pre-welded with adjustable ceiling plates for easy adaptability on uneven surfaces. All upper and lower tracks, as well as doors are sealed with a silver powder-coated paint finish. All hanging tenant storage lockers are equipped with 2 sliding doors. Optional roof panels are also available.
SUSPENDED WITH POST:
Suspended with post hanging tenant storage lockers feature a spacious interior ranging from 6’0”W x 3’0”H x 2’0”D to 8’0”W x 4’0”H x 3’0”D. All side, floor and transom panels are made of unframed 2” x 2” x 6&8GA galvanized welded wire mesh. This innovative design allows for any necessary trimming around water pipes, wall irregularities and obstructions to be done right on-site, eliminating costly installation charges. Posts are made of 1 1/2” x 1 1/2” x 16GA square tubing with adjustable foot plates for easy adaptability on uneven surfaces. All upper and lower tracks, side frames, braces and doors are sealed with a silver powder-coated paint finish. All hanging tenant storage lockers are equipped with 2 sliding doors. Optional roof panels are also available.
Cogan USA, Inc. | |
---|---|
Product Category | Lockers |
Product Name | Wire Mesh Hanging Tenant Storage Lockers |