Cogan USA, Inc. Structural Cantilever Racking

Description
Cogan structural cantilever racking is what you need for handling medium- to extra heavy-duty loads. Ideal for storing short, long or awkwardly-shaped items, our cantilever racking features a special arm system designed for easy front loading without obstruction. Structural steel components guarantee superior strength. Punched holes run the full height of each column upright, providing excellent adaptability and versatility for all of your storage requirements. Built for the toughest industrial applications, all connections use high-strength structural grade bolts. Our durable, powder-coated paint finish is the Cogan standard and offers ultra-resilient protection for all indoor applications. If outdoor use is required, our hot-dipped galvanized finish provides enhanced corrosion-resistance . Long-lasting and maintenance-free, the galvanized coating shields against harsh weather conditions. Your cantilever racking will look great, even after years of severe exposure. Choose between straight or inclined arms with optional removable arm and base stopper pins. Cogan cantilever racking is available in both single- and double-sided units.
Datasheet
Description
Cogan structural cantilever racking is what you need for handling medium- to extra heavy-duty loads. Ideal for storing short, long or awkwardly-shaped items, our cantilever racking features a special arm system designed for easy front loading without obstruction. Structural steel components guarantee superior strength. Punched holes run the full height of each column upright, providing excellent adaptability and versatility for all of your storage requirements. Built for the toughest industrial applications, all connections use high-strength structural grade bolts. Our durable, powder-coated paint finish is the Cogan standard and offers ultra-resilient protection for all indoor applications. If outdoor use is required, our hot-dipped galvanized finish provides enhanced corrosion-resistance . Long-lasting and maintenance-free, the galvanized coating shields against harsh weather conditions. Your cantilever racking will look great, even after years of severe exposure. Choose between straight or inclined arms with optional removable arm and base stopper pins. Cogan cantilever racking is available in both single- and double-sided units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Structural Cantilever Racking -  - Cogan USA, Inc.
Plattsburgh, NY, USA
Structural Cantilever Racking
Structural Cantilever Racking
Cogan structural cantilever racking is what you need for handling medium- to extra heavy-duty loads. Ideal for storing short, long or awkwardly-shaped items, our cantilever racking features a special arm system designed for easy front loading without obstruction. Structural steel components guarantee superior strength. Punched holes run the full height of each column upright, providing excellent adaptability and versatility for all of your storage requirements. Built for the toughest industrial applications, all connections use high-strength structural grade bolts. Our durable, powder-coated paint finish is the Cogan standard and offers ultra-resilient protection for all indoor applications. If outdoor use is required, our hot-dipped galvanized finish provides enhanced corrosion-resistance . Long-lasting and maintenance-free, the galvanized coating shields against harsh weather conditions. Your cantilever racking will look great, even after years of severe exposure. Choose between straight or inclined arms with optional removable arm and base stopper pins. Cogan cantilever racking is available in both single- and double-sided units.

Cogan structural cantilever racking is what you need for handling medium- to extra heavy-duty loads. Ideal for storing short, long or awkwardly-shaped items, our cantilever racking features a special arm system designed for easy front loading without obstruction. Structural steel components guarantee superior strength. Punched holes run the full height of each column upright, providing excellent adaptability and versatility for all of your storage requirements. Built for the toughest industrial applications, all connections use high-strength structural grade bolts.
Our durable, powder-coated paint finish is the Cogan standard and offers ultra-resilient protection for all indoor applications. If outdoor use is required, our hot-dipped galvanized finish provides enhanced corrosion-resistance. Long-lasting and maintenance-free, the galvanized coating shields against harsh weather conditions. Your cantilever racking will look great, even after years of severe exposure.
Choose between straight or inclined arms with optional removable arm and base stopper pins. Cogan cantilever racking is available in both single- and double-sided units.

Supplier's Site Datasheet

Technical Specifications

  Cogan USA, Inc.
Product Category Industrial Shelving and Racking
Product Name Structural Cantilever Racking
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelf with brackets - 9026.830 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Category Industrial
Length 35.43 inch (900 mm)
Width 15.75 inch (400 mm)
View Details