Clippard Minimatic® Slip-On Fitting T42-2

Description
1/16" to 1/8" ID Hose "T" Fitting
Request a Quote
Description
1/16" to 1/8" ID Hose "T" Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

T42-2 is a brass Minimatic series tee fitting with 1/16" and 1/8" ID hose barbs, designed for use with Clippard urethane hose. It features a 1/4" square body and a #10-32 male thread. The fitting is electroless nickel-plated and includes a Buna-N gasket not pre-installed. It holds to the burst pressure of polyurethane hose and requires no additional clamps for leak-free connections.

Datasheet Summary
Powered by GS/AI

T42-2 is a brass Minimatic series tee fitting with 1/16" and 1/8" ID hose barbs, designed for use with Clippard urethane hose. It features a 1/4" square body and a #10-32 male thread. The fitting is electroless nickel-plated and includes a Buna-N gasket not pre-installed. It holds to the burst pressure of polyurethane hose and requires no additional clamps for leak-free connections.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - T42-2 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
T42-2
Minimatic® Slip-On Fitting T42-2
1/16" to 1/8" ID Hose "T" Fitting

1/16" to 1/8" ID Hose "T" Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number T42-2
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Female Elbow, 5/16”, 1/4” NPT - PQ-FE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Brass Barb Fitting - 4CQ4 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Minimatic® Slip-On Fitting - SP0-4 - Clippard
Specs
Fitting Type Hose Fitting; Elbow Fitting; Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Fitting - PQ-BT06MR - Clippard
Specs
Fitting Type Tube Fitting; Tee Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; R 1/8
Material Thermoplastic
View Details