Clippard Minimatic® Slip-On Fitting SP2-2

Description
1/8" NPT to 1/16" ID Hose Swivel
Request a Quote
Description
1/8" NPT to 1/16" ID Hose Swivel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic® Slip-On Fitting, part number SP2-2, is designed for use with 1/16" ID hoses and features a 1/8" NPT male connection. This fitting is constructed from brass and is electroless nickel plated, providing corrosion resistance suitable for high moisture environments. The design allows for easy assembly onto tubing, reducing leakage potential and enhancing pressure performance. It is engineered to create a secure, leak-free connection without the need for additional clamps, making it ideal for pneumatic applications where space and convenience are critical. The fitting is compatible with Clippard urethane hoses, ensuring reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The Minimatic® Slip-On Fitting, part number SP2-2, is designed for use with 1/16" ID hoses and features a 1/8" NPT male connection. This fitting is constructed from brass and is electroless nickel plated, providing corrosion resistance suitable for high moisture environments. The design allows for easy assembly onto tubing, reducing leakage potential and enhancing pressure performance. It is engineered to create a secure, leak-free connection without the need for additional clamps, making it ideal for pneumatic applications where space and convenience are critical. The fitting is compatible with Clippard urethane hoses, ensuring reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - SP2-2 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
SP2-2
Minimatic® Slip-On Fitting SP2-2
1/8" NPT to 1/16" ID Hose Swivel

1/8" NPT to 1/16" ID Hose Swivel

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number SP2-2
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-BC12Q - Clippard
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Push-Quick Male Elbow, 5/32, 1/8
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Brass Fitting - 15055 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Swivel Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Brass Barb Fitting - 11752-4 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details