Clippard Pneumatic Actuator PST3TB

Description
DISCONTINUED BY MANUFACTURER, VALVE ACTUTATOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VALVE ACTUTATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 40167930 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
40167930
Pneumatic Actuator 40167930
DISCONTINUED BY MANUFACTURER, VALVE ACTUTATOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VALVE ACTUTATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 40167930
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Actuator for SAV Valve - PAV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Motion Linear
Operation OnOff
Control Signal Input Pressure
View Details
Air Piloted Valve Actuator - MPA-5 - Clippard
Specs
Valve Motion Linear
Operation OnOff
Stem Diameter 0.4688 inch (11.91 mm)
View Details
Pneumatic valve - VUWS-L30-M32C-E-G38 - Festo Corporation
Specs
Operating Pressure Range -13.05 to 145 psi (-9.19 to 102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details