Push-Quick male elbow fitting for 6 mm tubing with R1/8 thread, featuring a green release button and pre-applied sealant. Dimensions are 0.830 inches in length, 0.524 inches in width, 12 mm hex size, and 1.100 inches in height.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-ME06MR |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Elbow Fitting |