Push-Quick male connector for 1/4 in. O.D. tubing with 1/8 in. NPT thread, designed for air and non-corrosive water media. Features a plastic resin body, nickel-plated brass stud, stainless steel gripper ring, and Buna-N seals. Supports a pressure range of 0 to 150 psig at 130°F and vacuum to 29.5 in. Hg, with an operating temperature range of 32 to 140°F. Tube pull-out force exceeds 20 lb. at 75°F, and burst pressure is 350 psig at 75°F. Overall length is 0.913 in. with a hex size of 1/2 in. Threaded fittings include pre-applied sealant.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-MC08P |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Adapter Fitting; Coupling Fitting |