Clippard Push-Quick Fitting PQ-BT06MR

Description
Push-Quick Branch "T", 6 mm, R1/8
Request a Quote
Description
Push-Quick Branch "T", 6 mm, R1/8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Push-Quick branch tee fitting for 6 mm tubing with R1/8 thread, featuring a green release button and a hex size of 12 mm, overall length of 1.100 inches, body diameter of 0.524 inches, and a thread length of 0.830 inches.

Datasheet Summary
Powered by GS/AI

Push-Quick branch tee fitting for 6 mm tubing with R1/8 thread, featuring a green release button and a hex size of 12 mm, overall length of 1.100 inches, body diameter of 0.524 inches, and a thread length of 0.830 inches.

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Fitting - PQ-BT06MR - Clippard
Cincinnati, OH, United States
Push-Quick Fitting
PQ-BT06MR
Push-Quick Fitting PQ-BT06MR
Push-Quick Branch "T", 6 mm, R1/8

Push-Quick Branch "T", 6 mm, R1/8

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-BT06MR
Product Name Push-Quick Fitting
Fitting Type Tube Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tube Plug, 1/4” OD - PQ-PG08 - Clippard
Specs
Fitting Type Tube Fitting
View Details
Push-Quick Fitting - PQ-SU08 - Clippard
Specs
Fitting Type Tube Fitting; Union Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Slip-On Fitting - CT0-4 - Clippard
Specs
Fitting Type Hose Fitting; Elbow Fitting; Adapter Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Quick Connect Assembly - MQC-V3 - Clippard
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
2 suppliers