| Clippard | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | MVA-10 |
| Product Name | Air Piloted Valve Actuator |
| Valve Motion | Linear |
| Operation | OnOff |
| Stem Diameter | 0.4688 inch (11.91 mm) |
| Control Signal Input | Pressure |
| Pressure Control Signal Input | 2 to 4 psi (1.41 to 2.82 m H2O) |