Air Pilot Actuator, 7/8" Bore 1/8" Inlet
AIR PILOT VALVE ACTUATOR, 1/8 INCH NPT THREADED PORT INLET, 7/8 INCH BORE, 250 MAX PSIG, BRASS DELRIN PISTON, NITRILE SEAL, STAINLESS STEEL SPRING. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics MPA-7
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Pneumatic Valve Actuators | Pneumatic Valve Actuators | Pneumatic Valve Actuators |
| Product Number | MPA-7 | 31706299 | |
| Product Name | Air Piloted Valve Actuator | Pneumatic Actuator | Pneumatic Actuator |
| Valve Motion | Linear | ||
| Operation | OnOff | ||
| Stem Diameter | 0.4688 inch (11.91 mm) | ||
| Control Signal Input | Pressure | ||
| Pressure Control Signal Input | 2 to 7.5 psi (1.41 to 5.28 m H2O) |