Single acting, spring return air pilot actuator with 1/8" NPT inlet and 0.625 inch bore, designed to mount to Clippard miniature valves via 15/32-32 female thread. Body is brass, seals are nitrile, piston is Delrin®, and springs are stainless steel. Maximum input pressure is 250 psig. Force factor is 0.3.
| Clippard | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | MPA-5P |
| Product Name | Air Piloted Valve Actuator |
| Valve Motion | Linear |
| Operation | OnOff |
| Stem Diameter | 0.4688 inch (11.91 mm) |
| Control Signal Input | Pressure |
| Pressure Control Signal Input | 4 to 15 psi (2.82 to 10.56 m H2O) |