| Clippard | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | MPA-3 |
| Product Name | Air Piloted Valve Actuator |
| Valve Motion | Linear |
| Operation | OnOff |
| Stem Diameter | 0.4688 inch (11.91 mm) |
| Control Signal Input | Pressure |
| Pressure Control Signal Input | 12 to 41 psi (8.45 to 28.85 m H2O) |