Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC VALVE ACTUATORS
CLIPPARD
EVO-3M-12VDC -- PNEUMATIC ACTUATOR
Clippard
Pneumatic Actuator
EVO-3M-12VDC
Description
AIR SOLENOID 12VDC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
AIR SOLENOID 12VDC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
6701085
Pneumatic Actuator
6701085
AIR SOLENOID 12VDC. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID 12VDC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Pneumatic Valve Actuators
Product Number
6701085
Product Name
Pneumatic Actuator
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Valve Actuators
8056045
Specs
Acting type
Double Acting
Operating Pressure Range
145 psi (102 m H2O)
View Details
Compact Automation
Spring Return Ball Valve Operator
Model 832
Specs
Valve Motion
Rotary
Operation
OnOff
Actuator Torque
700 In-lbs (807 kg-cm)
View Details
Shanghai Thinktank Process Management Co., Ltd
Pneumatic Diaphragm Actuator
Specs
Actuator Type
Diaphragm
Operating Pressure Range
37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action
Direct Acting; Reverse Acting
View Details
McWane Plant and Industrial
Pneumatic Actuator
View Details