Clippard 3/32” ID Hose Connector C33

Description
3/32" ID Hose Connector
Request a Quote
Description
3/32" ID Hose Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C33 is a brass Barb to Barb connector with 3/32 inch inner diameter on both ends, designed for low-pressure fluid transfer. The connector has an overall length of 0.712 inches and features a 1/4 inch square body. It includes a gasket and is not intended for use as a constant rotation junction. Maximum recommended torque for sealing is 9 inch-pounds.

Datasheet Summary
Powered by GS/AI

C33 is a brass Barb to Barb connector with 3/32 inch inner diameter on both ends, designed for low-pressure fluid transfer. The connector has an overall length of 0.712 inches and features a 1/4 inch square body. It includes a gasket and is not intended for use as a constant rotation junction. Maximum recommended torque for sealing is 9 inch-pounds.

Suppliers

Company
Product
Description
Supplier Links
3/32” ID Hose Connector - C33 - Clippard
Cincinnati, OH, United States
3/32” ID Hose Connector
C33
3/32” ID Hose Connector C33
3/32" ID Hose Connector

3/32" ID Hose Connector

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number C33
Product Name 3/32” ID Hose Connector
Fitting Type Hose Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Male Elbow, 6 mm, R1/4 - PQ-MA06M2 - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Minimatic® Slip-On Fitting - UTF-4002 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting; Adapter Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Minimatic® Slip-On Fitting - S40-4 - Clippard
Specs
Fitting Type Hose Fitting; Elbow Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Minimatic® Slip-On Fitting - X42-202 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details