15491-1 is a single-sided, oxygen-compatible manifold in ENP brass for mounting Clippard EV, ET, EC, and EW valves, featuring a 1/8" NPT inlet and a #10-32 outlet port. It is mounted via two #10-32 tapped holes, 0.875 inches apart, and conforms to Clippard Specification ES-3.41 for oxygen cleaning. The part supports use with 1/8" NPT supply ports and is designed for oxygen-enriched environments.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 15491-1 |
| Product Name | Specialized Air Manafold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Actuation | AirPilot |
| Supply | 1 |
| Outlet | 1 |