Cleaver-Brooks Commercial Burner ProFire-MTH

Description
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility, longevity and trouble free operation for the life of the burner. Features: Parallel positioning standard for optimal control throughout the firing range. Premix fuel allows uniform flame distribution, low CO emission and high turndown Hinged air housing for easy access to internal components Capable of low NOx emissions up to <9 ppm without FGR Ideal for use with applications where low emissions are required and FGR is impractical or inaccessible Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade resulting in less motor horsepower requirements and significant noise reduction Rugged surface-stabilized pre-mix combustion element ensures quiet combustion and low NOx/CO emissions throughout the firing range
Datasheet
Description
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility, longevity and trouble free operation for the life of the burner. Features: Parallel positioning standard for optimal control throughout the firing range. Premix fuel allows uniform flame distribution, low CO emission and high turndown Hinged air housing for easy access to internal components Capable of low NOx emissions up to <9 ppm without FGR Ideal for use with applications where low emissions are required and FGR is impractical or inaccessible Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade resulting in less motor horsepower requirements and significant noise reduction Rugged surface-stabilized pre-mix combustion element ensures quiet combustion and low NOx/CO emissions throughout the firing range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Burner - ProFire-MTH - Cleaver-Brooks
Thomasville, GA, United States
Commercial Burner
ProFire-MTH
Commercial Burner ProFire-MTH
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility, longevity and trouble free operation for the life of the burner. Features: Parallel positioning standard for optimal control throughout the firing range. Premix fuel allows uniform flame distribution, low CO emission and high turndown Hinged air housing for easy access to internal components Capable of low NOx emissions up to <9 ppm without FGR Ideal for use with applications where low emissions are required and FGR is impractical or inaccessible Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade resulting in less motor horsepower requirements and significant noise reduction Rugged surface-stabilized pre-mix combustion element ensures quiet combustion and low NOx/CO emissions throughout the firing range

The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility, longevity and trouble free operation for the life of the burner.

Features:

  • Parallel positioning standard for optimal control throughout the firing range.
  • Premix fuel allows uniform flame distribution, low CO emission and high turndown
  • Hinged air housing for easy access to internal components
  • Capable of low NOx emissions up to <9 ppm without FGR
  • Ideal for use with applications where low emissions are required and FGR is impractical or inaccessible
  • Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade resulting in less motor horsepower requirements and significant noise reduction
  • Rugged surface-stabilized pre-mix combustion element ensures quiet combustion and low NOx/CO emissions throughout the firing range
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Burners
Product Number ProFire-MTH
Product Name Commercial Burner
Burner Type Nozzle Mixing
Application Steam and Hot Water Boilers
Combustion Fuel Natural Gas; Light Oil; Propane
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Detroit Radiant Products Company
Specs
Burner Type Radiant / Infrared
Application Commonly Used in Gas Barbecues And Ranges
Combustion Fuel Natural Gas (optional feature); Propane (optional feature)
View Details
Custom Designed Burners -  - Solaronics, Inc.
Specs
Burner Type Radiant / Infrared
Application Curing, Drying, Pre-Heating, Dehydrating, Cooking, Evaporating, Immersion Heating, Chemical Processes
Combustion Fuel Natural Gas
View Details
Industrial Burner - NATCOM Fuel Train - Cleaver-Brooks
Specs
Application Steam and Hot Water Boilers
Combustion Fuel Natural Gas; Hydrogen, Digester Gas, Tail Gas
Material of Construction Steel
View Details