PART # 29 -- SINK PARTS WASHER MODEL 16
Safety-Kleen Systems, Inc.
Sink Parts Washer Model 16
Part # 29
Suppliers
Sink Parts Washer Model 16
Part # 29
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 29 |
|
Product Name
|
Sink Parts Washer Model 16 |
|
Machine Type
|
Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
|
|
Tank Capacity
|
9 gallons (34.07 liters)
|
|
Source
|
Electric
|
|
Part Loading
|
Offhand or Handheld
|
|
Part Capacity
|
25 lbs (11.34 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Machine Type
Ultrasonic Cleaner
Internal Length
19.7 inch (500 mm)
Internal Width
13.8 inch (350 mm)
View Details
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Safety-Kleen Systems, Inc.
Machine Type
Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
Components
SpinningSprayArm; Filtration System or Oil Separator; Heater; Oil Skimmer
Temperature
140 F (60 C)
View Details