The CAP701LP-ST3-97198 is a low-profile, three-unit tunnel air shower designed for cleanroom applications. Constructed from durable, heavy-gauge painted steel, it features a smooth surface that is compatible with cleanroom standards. The air shower includes double doors with anodized aluminum frames and safety glass panels, equipped with hydraulic door closers for ease of use. This model is engineered for high efficiency, providing an average nozzle velocity of 7800 feet per minute and an airflow rate of 5700 cubic feet per minute. It utilizes three 5HP continuous duty motors and includes standard-size HEPA filters with a 99.97% efficiency rating for 0.3 micron particles, ensuring effective particulate removal. The air shower is controlled by a programmable microprocessor with adjustable run and wait times, allowing for customization of the cleaning cycle. It is designed for easy maintenance, featuring removable interior nozzle wall panels and service access through interior panels. The unit is suitable for environments requiring stringent contamination control, such as electronics, pharmaceuticals, and biotechnology sectors. The CAP701LP-ST3-97198 is also adaptable for various configurations, including 90-degree setups and continuous flow cleaning, making it versatile for different cleanroom layouts.
|
CAP701LP-ST3 Standard Features | |
| Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell |
| No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant |
| (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers |
| (6) LED Recessed Light Fixtures with Wall Switch |
| (96) Adjustable Anodized Aluminum Nozzles |
| (6) Removable High Pressure Interior Nozzle Wall Panels |
| (3) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) |
| (3) Superior Efficiency Direct Drive Aluminum Airfoil Wheels |
| 7800 FPM (39.62 m/s) Average Nozzle Velocity |
| 5700 CFM (2.69 m3/s) Average |
| (3) 24x24x11.5, 99.97% HEPA Filters |
| (12) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters |
| (3) 2-1/2 Inch Diameter Sprinkler Sleeves |
| Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time |
| UL508A Panel Sticker |
| CSA Listed (selected models) |
|
Standard Electrical | |
| 208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA |
|
Optional Electrical* | |
| 230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA |
| 380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA |
| 480 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA |
| 575 Volt, 60 Hz, 3 Phase, 4 Wire, 10.5 FLA |
| Clean Air Products | |
|---|---|
| Product Category | Air Showers |
| Product Number | CAP701LP-ST3-97198 |
| Product Name | 3-Unit Tunnel Low Profile Double Door Air Shower |
| Type | Straight Air Shower; Tunnel Air Shower |
| Material Of Construction | Steel |
| Door Width | 84 inch (2134 mm) |
| Discharge Speed at Nozzle | 5700 CFM (9688 m³/hr) |