Clean Air Products 2-Unit Tunnel Low Profile Double Door Air Shower CAP701LP-ST2-97144

Description
CAP701LP-ST2 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (4) LED Recessed Light Fixtures with Wall Switch (64) Adjustable Anodized Aluminum Nozzles (4) Removable High Pressure Interior Nozzle Wall Panels (2) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (2) Superior Efficiency Direct Drive Aluminum Airfoil Wheels 7800 FPM (39.62 m/s) Average Nozzle Velocity - 3800 CFM (1.79 m3/s) Average (2) 24x24x11.5, 99.97% HEPA Filters (8) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (2) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 575 Volt, 60 Hz, 3 Phase, 4 Wire, 10.5 FLA
Datasheet
Description
CAP701LP-ST2 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (4) LED Recessed Light Fixtures with Wall Switch (64) Adjustable Anodized Aluminum Nozzles (4) Removable High Pressure Interior Nozzle Wall Panels (2) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (2) Superior Efficiency Direct Drive Aluminum Airfoil Wheels 7800 FPM (39.62 m/s) Average Nozzle Velocity - 3800 CFM (1.79 m3/s) Average (2) 24x24x11.5, 99.97% HEPA Filters (8) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (2) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 575 Volt, 60 Hz, 3 Phase, 4 Wire, 10.5 FLA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Unit Tunnel Low Profile Double Door Air Shower - CAP701LP-ST2-97144 - Clean Air Products
Minneapolis, MN, USA
2-Unit Tunnel Low Profile Double Door Air Shower
CAP701LP-ST2-97144
2-Unit Tunnel Low Profile Double Door Air Shower CAP701LP-ST2-97144
CAP701LP-ST2 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (4) LED Recessed Light Fixtures with Wall Switch (64) Adjustable Anodized Aluminum Nozzles (4) Removable High Pressure Interior Nozzle Wall Panels (2) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (2) Superior Efficiency Direct Drive Aluminum Airfoil Wheels 7800 FPM (39.62 m/s) Average Nozzle Velocity - 3800 CFM (1.79 m3/s) Average (2) 24x24x11.5, 99.97% HEPA Filters (8) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (2) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 575 Volt, 60 Hz, 3 Phase, 4 Wire, 10.5 FLA

CAP701LP-ST2 Standard Features

Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell
No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant
(2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers
(4) LED Recessed Light Fixtures with Wall Switch
(64) Adjustable Anodized Aluminum Nozzles
(4) Removable High Pressure Interior Nozzle Wall Panels
(2) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards)
(2) Superior Efficiency Direct Drive Aluminum Airfoil Wheels
7800 FPM (39.62 m/s) Average Nozzle Velocity - 3800 CFM (1.79 m3/s) Average
(2) 24x24x11.5, 99.97% HEPA Filters
(8) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters
(2) 2-1/2 Inch Diameter Sprinkler Sleeves
Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time
UL508A Panel Sticker
CSA Listed (selected models)

Standard Electrical

208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA

Optional Electrical*

230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA
380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA
480 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA
575 Volt, 60 Hz, 3 Phase, 4 Wire, 10.5 FLA
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Air Showers
Product Number CAP701LP-ST2-97144
Product Name 2-Unit Tunnel Low Profile Double Door Air Shower
Type Straight Air Shower; Tunnel Air Shower
Material Of Construction Steel
Door Width 84 inch (2134 mm)
Discharge Speed at Nozzle 3800 CFM (6459 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

3-Door Low Profile Left Hand Air Shower - CAP701LP-3DLH-4954 - Clean Air Products
Specs
Type 3 Door Air Shower
Material Of Construction Steel
Door Width 36 inch (914 mm)
View Details
Blow Off Booth / Decontamination Booth - BOB 4-2-15 - Filter 1 Clean Air Consultants
Specs
Type Straight Air Shower
Material Of Construction Steel
Door Width 108 inch (2743 mm)
View Details
Air Showers, Stainless Steel - 6010-05A - Terra Universal, Inc.
Specs
Type Straight Air Shower; L Shaped Air Shower (optional feature); U Shaped Air Shower (optional feature); 3 Door Air Shower (optional feature); Explosion Proof
Material Of Construction Stainless Steel
Door Width 36 inch (914 mm)
View Details
2-Unit Tunnel Low Profile Single Door Air Shower - CAP701LP-ST2-55108 - Clean Air Products
Specs
Type Straight Air Shower; Tunnel Air Shower
Material Of Construction Steel
Door Width 42 inch (1067 mm)
View Details