Clean Air Products 5-Unit Tunnel Double Door Air Showers CAP701KD-ST5-97342

Description
CAP701KD-ST5 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (10) LED Recessed Light Fixtures with Wall Switch (160) Adjustable Anodized Aluminum Nozzles (10) Removable High Pressure Interior Nozzle Wall Panels (5) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (5) Superior Efficiency Direct Drive Aluminum Airfoil Wheels 7800 FPM (39.62 m/s) Average Nozzle Velocity 9500 CFM (4.48 m3/s) Average (5) 24x24x11.5, 99.97% HEPA Filters (20) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (5) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time UL508A Panel Sticker Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 70.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 63.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 38.5 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire, 32.0 FLA 575 Volt, 60 Hz, 3 Phase, 4 Wire, 26.0 FLA
Datasheet
Description
CAP701KD-ST5 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (10) LED Recessed Light Fixtures with Wall Switch (160) Adjustable Anodized Aluminum Nozzles (10) Removable High Pressure Interior Nozzle Wall Panels (5) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (5) Superior Efficiency Direct Drive Aluminum Airfoil Wheels 7800 FPM (39.62 m/s) Average Nozzle Velocity 9500 CFM (4.48 m3/s) Average (5) 24x24x11.5, 99.97% HEPA Filters (20) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (5) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time UL508A Panel Sticker Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 70.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 63.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 38.5 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire, 32.0 FLA 575 Volt, 60 Hz, 3 Phase, 4 Wire, 26.0 FLA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Unit Tunnel  Double Door Air Showers - CAP701KD-ST5-97342 - Clean Air Products
Minneapolis, MN, USA
5-Unit Tunnel Double Door Air Showers
CAP701KD-ST5-97342
5-Unit Tunnel Double Door Air Showers CAP701KD-ST5-97342
CAP701KD-ST5 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (10) LED Recessed Light Fixtures with Wall Switch (160) Adjustable Anodized Aluminum Nozzles (10) Removable High Pressure Interior Nozzle Wall Panels (5) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (5) Superior Efficiency Direct Drive Aluminum Airfoil Wheels 7800 FPM (39.62 m/s) Average Nozzle Velocity 9500 CFM (4.48 m3/s) Average (5) 24x24x11.5, 99.97% HEPA Filters (20) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (5) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time UL508A Panel Sticker Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 70.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 63.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 38.5 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire, 32.0 FLA 575 Volt, 60 Hz, 3 Phase, 4 Wire, 26.0 FLA

CAP701KD-ST5 Standard Features

Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell
No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant
(2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers
(10) LED Recessed Light Fixtures with Wall Switch
(160) Adjustable Anodized Aluminum Nozzles
(10) Removable High Pressure Interior Nozzle Wall Panels
(5) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards)
(5) Superior Efficiency Direct Drive Aluminum Airfoil Wheels
7800 FPM (39.62 m/s) Average Nozzle Velocity
9500 CFM (4.48 m3/s) Average
(5) 24x24x11.5, 99.97% HEPA Filters
(20) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters
(5) 2-1/2 Inch Diameter Sprinkler Sleeves
Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time
UL508A Panel Sticker

Standard Electrical

208 Volt, 60 Hz, 3 Phase, 4 Wire, 70.0 FLA

Optional Electrical*

230 Volt, 60 Hz, 3 Phase, 4 Wire, 63.0 FLA
380 Volt, 60 Hz, 3 Phase, 4 Wire, 38.5 FLA
480 Volt, 60 Hz, 3 Phase, 4 Wire, 32.0 FLA
575 Volt, 60 Hz, 3 Phase, 4 Wire, 26.0 FLA
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Air Showers
Product Number CAP701KD-ST5-97342
Product Name 5-Unit Tunnel Double Door Air Showers
Type Straight Air Shower; Tunnel Air Shower
Material Of Construction Steel
Door Width 84 inch (2134 mm)
Discharge Speed at Nozzle 9500 CFM (16147 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

2-Unit Tunnel Low Profile Double Door Air Shower - CAP701LP-ST2-73108 - Clean Air Products
Specs
Type Straight Air Shower; Tunnel Air Shower
Material Of Construction Steel
Door Width 60 inch (1524 mm)
View Details
Blow Off Booth / Decontamination Booth - BOB 15-4-40 - Filter 1 Clean Air Consultants
Specs
Type Straight Air Shower
Material Of Construction Steel
Door Width 180 inch (4572 mm)
View Details
Air Showers, Stainless Steel - 6010-07A - Terra Universal, Inc.
Specs
Type Straight Air Shower; L Shaped Air Shower (optional feature); U Shaped Air Shower (optional feature); 3 Door Air Shower (optional feature); Explosion Proof
Material Of Construction Stainless Steel
Door Width 36 inch (914 mm)
View Details
2-Unit Tunnel  Double Door Air Shower - CAP701KD-ST2-85108 - Clean Air Products
Specs
Type Straight Air Shower; Tunnel Air Shower
Material Of Construction Steel
Door Width 72 inch (1829 mm)
View Details