The CAP701KD-ST Straight Thru Single Door Air Shower from Clean Air Products features a durable heavy-gauge painted steel construction, designed for cleanroom environments. It includes two anodized aluminum framed safety glass doors with hydraulic closers, ensuring efficient operation. The air shower is equipped with a microprocessor controller and a touchscreen interface for easy adjustments to cleaning cycles, with a maximum nozzle velocity of 7800 FPM and an airflow rate of 1900 CFM. The unit utilizes a standard 24x24x11.5 HEPA filter with a 99.97% efficiency rating on 0.3 micron particles, complemented by MERV 8 prefilters for enhanced filtration. It operates on a standard electrical supply of 208 V, 60 Hz, three-phase, with various optional voltages available. The air shower is designed for easy maintenance, featuring removable interior panels for access to components. This product is suitable for applications in electronics, pharmaceuticals, and biotechnology, where contamination control is critical.
|
CAP701KD-ST Standard Features | |
| Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell |
| No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant |
| (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers |
| (1) LED Recessed Light Fixture with Wall Switch |
| (32) Adjustable Anodized Aluminum Nozzles |
| (2) Removable High Pressure Interior Nozzle Wall Panels |
| (1) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motor (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) |
| (1) Superior Efficiency Direct Drive Aluminum Airfoil Wheel |
| 7800 FPM (39.62 m/s) Average Nozzle Velocity |
| 1900 CFM (0.9 m3/s) Average |
| (1) 24x24x11.5, 99.97% HEPA Filter |
| (4) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters |
| (1) 2-1/2 Inch Diameter Sprinkler Sleeve |
| Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time |
| UL508A Panel Sticker |
| CSA Listed (selected models) |
|
Standard Electrical | |
| 208 Volt, 60 Hz, 3 Phase, 4 Wire, 14.5 FLA |
|
Optional Electrical* | |
| 230 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA |
| 380 Volt, 60 Hz, 3 Phase, 4 Wire, 8.0 FLA |
| 480 Volt, 60 Hz, 3 Phase, 4 Wire, 6.5 FLA |
| 575 Volt, 60 Hz, 3 Phase, 4 Wire, 5.3 FLA |
| Clean Air Products | |
|---|---|
| Product Category | Air Showers |
| Product Number | CAP701KD-ST-4954 |
| Product Name | Straight Thru Single Door Air Showers |
| Type | Straight Air Shower |
| Material Of Construction | Steel |
| Door Width | 36 inch (914 mm) |
| Discharge Speed at Nozzle | 1900 CFM (3229 m³/hr) |