The CAP701KD-RH-6172 is a 90-degree right-hand air shower designed for use in cleanroom environments to minimize particulate contamination. It features a durable, heavy-gauge painted steel construction, ensuring longevity and resistance to damage. The air shower is equipped with two anodized aluminum framed safety glass doors with hydraulic closers, allowing for easy access while maintaining a clean environment. This model includes a microprocessor controller with adjustable cleaning cycle times and a touchscreen interface for user-friendly operation. The air shower delivers an average nozzle velocity of 7800 FPM and an airflow rate of 1900 CFM, providing efficient cleaning capabilities. It utilizes a standard-size HEPA filter with a 99.97% efficiency rating for 0.3 micron particles, along with MERV 8 prefilters for enhanced filtration. The CAP701KD-RH-6172 is designed for easy maintenance, featuring removable interior nozzle wall panels for access to high-pressure supply ducts. It operates on a standard electrical supply of 208 V, 60 Hz, three-phase, with options for various voltages. This air shower is suitable for applications in electronics, pharmaceuticals, and biotechnology, where maintaining a contamination-free environment is critical.
|
CAP701KD-RH Standard Features | |
| Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell |
| No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant |
| (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers |
| (1) LED Recessed Light Fixture with Wall Switch |
| (27) Adjustable Anodized Aluminum Nozzles |
| (1) Removable High Pressure Interior Nozzle Wall Panel |
| (1) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motor (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) |
| (1) Superior Efficiency Direct Drive Aluminum Airfoil Wheel |
| 7800 FPM (39.62 m/s) Average Nozzle Velocity |
| 1900 CFM (0.9 m3/s) Average |
| (1) 24x24x11.5, 99.97% HEPA Filter |
| (3) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters |
| (1) 2-1/2 Inch Diameter Sprinkler Sleeve |
| Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second adjustable wait time |
| UL508A Panel Sticker |
| CSA Listed (selected models) |
|
Standard Electrical | |
| 208 Volt, 60 Hz, 3 Phase, 4 Wire, 14.5 FLA |
|
Optional Electrical* | |
| 230 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA |
| 380 Volt, 60 Hz, 3 Phase, 4 Wire, 8.0 FLA |
| 480 Volt, 60 Hz, 3 Phase, 4 Wire, 6.5 FLA |
| 575 Volt, 60 Hz, 3 Phase, 4 Wire, 5.3 FLA |
| Clean Air Products | |
|---|---|
| Product Category | Air Showers |
| Product Number | CAP701KD-RH-6172 |
| Product Name | 90-Degree Right Hand Air Showers |
| Type | L Shaped Air Shower |
| Material Of Construction | Steel |
| Door Width | 48 inch (1219 mm) |
| Discharge Speed at Nozzle | 1900 CFM (3229 m³/hr) |