Clark Solutions Automatic Diaphragm Pulsation Dampener Model EQ 51

Description
Model EQ 51 Automatic Diaphragm Pulsation Dampener Use with MID, CU15 & MICR Air Operated Diaphragm Pumps DESCRIPTION EQ 51 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth pulsating flows, and can be used with liquids having high apparent viscosity even if containing suspended solids of considerable size. EQ 51 dampeners automatically adapt to system conditions without the need for manual adjustment or calibration.The ability to minimize pulsations, vibrations, and water hammer means that this component provides excellent protection and smooth system flow. The huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. Dampeners are also available for use in potentially explosive atmospheres (ATEX certification).
Datasheet
Description
Model EQ 51 Automatic Diaphragm Pulsation Dampener Use with MID, CU15 & MICR Air Operated Diaphragm Pumps DESCRIPTION EQ 51 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth pulsating flows, and can be used with liquids having high apparent viscosity even if containing suspended solids of considerable size. EQ 51 dampeners automatically adapt to system conditions without the need for manual adjustment or calibration.The ability to minimize pulsations, vibrations, and water hammer means that this component provides excellent protection and smooth system flow. The huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. Dampeners are also available for use in potentially explosive atmospheres (ATEX certification).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Diaphragm Pulsation Dampener - Model EQ 51 - Clark Solutions
Hudson, MA, USA
Automatic Diaphragm Pulsation Dampener
Model EQ 51
Automatic Diaphragm Pulsation Dampener Model EQ 51
Model EQ 51 Automatic Diaphragm Pulsation Dampener Use with MID, CU15 & MICR Air Operated Diaphragm Pumps DESCRIPTION EQ 51 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth pulsating flows, and can be used with liquids having high apparent viscosity even if containing suspended solids of considerable size. EQ 51 dampeners automatically adapt to system conditions without the need for manual adjustment or calibration.The ability to minimize pulsations, vibrations, and water hammer means that this component provides excellent protection and smooth system flow. The huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. Dampeners are also available for use in potentially explosive atmospheres (ATEX certification).

Model EQ 51 Automatic Diaphragm Pulsation Dampener

Use with MID, CU15 & MICR Air Operated Diaphragm Pumps

DESCRIPTION

EQ 51 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth pulsating flows, and can be used with liquids having high apparent viscosity even if containing suspended solids of considerable size.

EQ 51 dampeners automatically adapt to system conditions without the need for manual adjustment or calibration.The ability to minimize pulsations, vibrations, and water hammer means that this component provides excellent protection and smooth system flow.

The huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range.

Dampeners are also available for use in potentially explosive atmospheres (ATEX certification).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pulsation Dampeners
Product Number Model EQ 51
Product Name Automatic Diaphragm Pulsation Dampener
Type ThreadedInlet
Unlock Full Specs
to access all available technical data

Similar Products

PULSATION DAMPENERS - A115NPF - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type FlangedInlet; FLANGE, US, 150# CLASS
Dampener Volume 370 cubic inches (606 cl)
Bladder / Bellows Material Neoprene
View Details
Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
Lead Free* Water Hammer Arrestors - 0750161 - Watts
Specs
Type ThreadedInlet
Size 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details
Automatic Diaphragm Pulsation Dampener - Model EQ 100 - Clark Solutions
Specs
Type ThreadedInlet
Maximum Pressure 102 psi (71.79 m H2O)
Bladder / Bellows Material PTFE
View Details