These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications.
The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1,000 hours and are easily field replaced without special tools.
| Clark Solutions | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | 15320 |
| Product Name | DC Powered Rotary Vane Pressure/Vacuum Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Medical / Laboratory |
| Pumping Speed | 0.0918 CFM (0.1561 m³/hr) |
| Ultimate Vacuum | 640 torr (4.7 in Hg vac) |