CLD340 -- ALUMINUM GALLIUM ARSENIDE PHOTODIODES
Clairex Technologies, Inc.
Aluminum Gallium Arsenide Photodiodes
CLD340
Datasheet
Datasheet
Suppliers
Aluminum Gallium Arsenide Photodiodes
CLD340
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
CLD340 |
|
Product Name
|
Aluminum Gallium Arsenide Photodiodes |
|
Photodiode Material
|
Aluminum Gallium Arsenide
|
|
Photodiode Package
|
Leaded
|
|
Active Area Diameter or Length
|
1.02 mm (0.0400 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Hamamatsu Photonics Europe
Photodiode Material
Silicon
Active Area Diameter or Length
28 mm (1.1 inch)
Active Area Height
28 mm (1.1 inch)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Clairex Technologies, Inc.
Photodiode Material
Silicon
Photodiode Package
Leaded
Active Area Diameter or Length
1.52 mm (0.0600 inch)
View Details