Cisco Rack Server UCS C480 M5

Description
The Cisco UCS C480 M5 Rack Server is a storage- and I/O-optimized enterprise-class rack server that delivers industry-leading performance for in-memory databases, big data analytics, virtualization, Virtual Desktop Infrastructure (VDI), and bare-metal applications. The C480 M5 delivers outstanding levels of expandability and performance for standalone or Cisco Unified Computing System™ (Cisco UCS) managed environments in a 4RU form-factor. And because of its modular design, you pay for only what you need. It offers these capabilities: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket and support for two- or four-processor configurations 2666-MHz DDR4 memory and 48 DIMM slots for up to 6 TeraBytes (TB) of total memory 12 PCI Express (PCIe) 3.0 slots Six x8 full-height, full length slots Six x16 full-height, full length slots Flexible storage options with support up to 24 Small-Form-Factor (SFF) 2.5-inch, SAS, SATA, and PCIe NVMe disk drives Cisco® 12-Gbps SAS Modular RAID Controller in a dedicated slot Internal Secure Digital (SD) and M.2 boot options Dual embedded 10 Gigabit Ethernet LAN-On-Motherboard (LOM) ports
Datasheet
Description
The Cisco UCS C480 M5 Rack Server is a storage- and I/O-optimized enterprise-class rack server that delivers industry-leading performance for in-memory databases, big data analytics, virtualization, Virtual Desktop Infrastructure (VDI), and bare-metal applications. The C480 M5 delivers outstanding levels of expandability and performance for standalone or Cisco Unified Computing System™ (Cisco UCS) managed environments in a 4RU form-factor. And because of its modular design, you pay for only what you need. It offers these capabilities: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket and support for two- or four-processor configurations 2666-MHz DDR4 memory and 48 DIMM slots for up to 6 TeraBytes (TB) of total memory 12 PCI Express (PCIe) 3.0 slots Six x8 full-height, full length slots Six x16 full-height, full length slots Flexible storage options with support up to 24 Small-Form-Factor (SFF) 2.5-inch, SAS, SATA, and PCIe NVMe disk drives Cisco® 12-Gbps SAS Modular RAID Controller in a dedicated slot Internal Secure Digital (SD) and M.2 boot options Dual embedded 10 Gigabit Ethernet LAN-On-Motherboard (LOM) ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Server - UCS C480 M5 - Cisco
San Jose, CA, USA
Rack Server
UCS C480 M5
Rack Server UCS C480 M5
The Cisco UCS C480 M5 Rack Server is a storage- and I/O-optimized enterprise-class rack server that delivers industry-leading performance for in-memory databases, big data analytics, virtualization, Virtual Desktop Infrastructure (VDI), and bare-metal applications. The C480 M5 delivers outstanding levels of expandability and performance for standalone or Cisco Unified Computing System™ (Cisco UCS) managed environments in a 4RU form-factor. And because of its modular design, you pay for only what you need. It offers these capabilities: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket and support for two- or four-processor configurations 2666-MHz DDR4 memory and 48 DIMM slots for up to 6 TeraBytes (TB) of total memory 12 PCI Express (PCIe) 3.0 slots Six x8 full-height, full length slots Six x16 full-height, full length slots Flexible storage options with support up to 24 Small-Form-Factor (SFF) 2.5-inch, SAS, SATA, and PCIe NVMe disk drives Cisco® 12-Gbps SAS Modular RAID Controller in a dedicated slot Internal Secure Digital (SD) and M.2 boot options Dual embedded 10 Gigabit Ethernet LAN-On-Motherboard (LOM) ports

The Cisco UCS C480 M5 Rack Server is a storage- and I/O-optimized enterprise-class rack server that delivers industry-leading performance for in-memory databases, big data analytics, virtualization, Virtual Desktop Infrastructure (VDI), and bare-metal applications. The C480 M5 delivers outstanding levels of expandability and performance for standalone or Cisco Unified Computing System™ (Cisco UCS) managed environments in a 4RU form-factor. And because of its modular design, you pay for only what you need. It offers these capabilities:

  • Latest Intel® Xeon® Scalable processors with up to 28 cores per socket and support for two- or four-processor configurations
  • 2666-MHz DDR4 memory and 48 DIMM slots for up to 6 TeraBytes (TB) of total memory
  • 12 PCI Express (PCIe) 3.0 slots
    • Six x8 full-height, full length slots
    • Six x16 full-height, full length slots
  • Flexible storage options with support up to 24 Small-Form-Factor (SFF) 2.5-inch, SAS, SATA, and PCIe NVMe disk drives
  • Cisco® 12-Gbps SAS Modular RAID Controller in a dedicated slot
  • Internal Secure Digital (SD) and M.2 boot options
  • Dual embedded 10 Gigabit Ethernet LAN-On-Motherboard (LOM) ports
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS C480 M5
Product Name Rack Server
Server Type Network Server
Form Factor Rack Mounted
Other Features Redundant Power Supplies; System Management Utilities Included
Processor Type Intel Xeon Scalable processors
Processors Supported 4
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Serial Device Server, Desktop -  - Advantech
Specs
Server Type Network Server
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details