Cisco Rack Server UCS C220 M5

Description
The Cisco UCS C220 M5 Rack Server is among the most versatile general-purpose enterprise infrastructure and application servers in the industry. It is a high-density 2-socket rack server that delivers industry-leading performance and efficiency for a wide range of workloads, including virtualization, collaboration, and bare-metal applications. The Cisco UCS C-Series Rack Servers can be deployed as standalone servers or as part of the Cisco Unified Computing System™ (Cisco UCS) to take advantage of Cisco's standards-based unified computing innovations that help reduce customers' Total Cost of Ownership (TCO) and increase their business agility. Latest Intel Xeon Scalable CPUs with up to 28 cores per socket Up to 24 DDR4 DIMMs for improved performance Up to 10 Small-Form-Factor (SFF) 2.5-inch drives or 4 Large-Form-Factor (LFF) 3.5-inch drives (77 TB storage capacity with all NVMe PCIe SSDs) Support for 12-Gbps SAS modular RAID controller in a dedicated slot, leaving the remaining PCIe Generation 3.0 slots available for other expansion cards Modular LAN-On-Motherboard (mLOM) slot that can be used to install a Cisco UCS Virtual Interface Card (VIC) without consuming a PCIe slot Dual embedded Intel x550 10GBASE-T LAN-On-Motherboard (LOM) ports
Datasheet
Description
The Cisco UCS C220 M5 Rack Server is among the most versatile general-purpose enterprise infrastructure and application servers in the industry. It is a high-density 2-socket rack server that delivers industry-leading performance and efficiency for a wide range of workloads, including virtualization, collaboration, and bare-metal applications. The Cisco UCS C-Series Rack Servers can be deployed as standalone servers or as part of the Cisco Unified Computing System™ (Cisco UCS) to take advantage of Cisco's standards-based unified computing innovations that help reduce customers' Total Cost of Ownership (TCO) and increase their business agility. Latest Intel Xeon Scalable CPUs with up to 28 cores per socket Up to 24 DDR4 DIMMs for improved performance Up to 10 Small-Form-Factor (SFF) 2.5-inch drives or 4 Large-Form-Factor (LFF) 3.5-inch drives (77 TB storage capacity with all NVMe PCIe SSDs) Support for 12-Gbps SAS modular RAID controller in a dedicated slot, leaving the remaining PCIe Generation 3.0 slots available for other expansion cards Modular LAN-On-Motherboard (mLOM) slot that can be used to install a Cisco UCS Virtual Interface Card (VIC) without consuming a PCIe slot Dual embedded Intel x550 10GBASE-T LAN-On-Motherboard (LOM) ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Server - UCS C220 M5 - Cisco
San Jose, CA, USA
Rack Server
UCS C220 M5
Rack Server UCS C220 M5
The Cisco UCS C220 M5 Rack Server is among the most versatile general-purpose enterprise infrastructure and application servers in the industry. It is a high-density 2-socket rack server that delivers industry-leading performance and efficiency for a wide range of workloads, including virtualization, collaboration, and bare-metal applications. The Cisco UCS C-Series Rack Servers can be deployed as standalone servers or as part of the Cisco Unified Computing System™ (Cisco UCS) to take advantage of Cisco's standards-based unified computing innovations that help reduce customers' Total Cost of Ownership (TCO) and increase their business agility. Latest Intel Xeon Scalable CPUs with up to 28 cores per socket Up to 24 DDR4 DIMMs for improved performance Up to 10 Small-Form-Factor (SFF) 2.5-inch drives or 4 Large-Form-Factor (LFF) 3.5-inch drives (77 TB storage capacity with all NVMe PCIe SSDs) Support for 12-Gbps SAS modular RAID controller in a dedicated slot, leaving the remaining PCIe Generation 3.0 slots available for other expansion cards Modular LAN-On-Motherboard (mLOM) slot that can be used to install a Cisco UCS Virtual Interface Card (VIC) without consuming a PCIe slot Dual embedded Intel x550 10GBASE-T LAN-On-Motherboard (LOM) ports

The Cisco UCS C220 M5 Rack Server is among the most versatile general-purpose enterprise infrastructure and application servers in the industry. It is a high-density 2-socket rack server that delivers industry-leading performance and efficiency for a wide range of workloads, including virtualization, collaboration, and bare-metal applications. The Cisco UCS C-Series Rack Servers can be deployed as standalone servers or as part of the Cisco Unified Computing System™ (Cisco UCS) to take advantage of Cisco's standards-based unified computing innovations that help reduce customers' Total Cost of Ownership (TCO) and increase their business agility.

  • Latest Intel Xeon Scalable CPUs with up to 28 cores per socket
  • Up to 24 DDR4 DIMMs for improved performance
  • Up to 10 Small-Form-Factor (SFF) 2.5-inch drives or 4 Large-Form-Factor (LFF) 3.5-inch drives (77 TB storage capacity with all NVMe PCIe SSDs)
  • Support for 12-Gbps SAS modular RAID controller in a dedicated slot, leaving the remaining PCIe Generation 3.0 slots available for other expansion cards
  • Modular LAN-On-Motherboard (mLOM) slot that can be used to install a Cisco UCS Virtual Interface Card (VIC) without consuming a PCIe slot
  • Dual embedded Intel x550 10GBASE-T LAN-On-Motherboard (LOM) ports
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS C220 M5
Product Name Rack Server
Server Type Network Server
Form Factor Rack Mounted
Other Features Redundant Power Supplies; System Management Utilities Included
Processor Type Intel Xeon Scalable processors
Processors Supported 2
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Blade Server - UCS B480 M5 - Cisco
Specs
Server Type Network Server
Form Factor Blade Server
Processor Type Four Intel® Xeon® Scalable processors
View Details