Cisco Small Business IP Phones SPA500 Series

Description
An Affordable Way to Improve Communications Simplify and improve communications with Cisco Small Business SPA500 Series IP Phones. These phones offer features to serve everyone from manufacturing floor staff and cubicle workers to executives and remote employees. Your people stay productive and enjoy access to voice and data communications wherever they are, but your costs stay low. Features and Capabilities Cisco SPA500 Series IP Phones are affordably priced, reliable, and stylish.Intuitive and easy-to-use, they offer excellent user experience, with wideband audio to connect employees and offices, application support to enhance productivity, and encryption for enhanced security. Full-Featured IP Phones Wideband audio for voice clarity and enhanced speaker quality Monochrome backlit display for ease of use, aesthetics, and onscreen applications Support for Bluetooth Support for up to two SPA 500S or SPA500DS expansion modules The SPA 525G model provides a color display and supports Wi-Fi and the ability to view and play back MP3 files and photos. Management and Control Direct connection to a hosted IP telephony service or an IP private branch exchange (PBX) Easy installation and highly secure remote provisioning, as well as menu-based and web-based configuration Support for both Session Initiation Protocol (SIP) for Cisco SPA9000 Voice System, open source, and hosted telephony solutions and Smart Phone Control Protocol (SPCP) for Cisco Unified Communications 500 Series for Small Business Integration with Cisco Unified Communications 300 Series for Small Business (UC300) and Cisco Smart Business Communications System (SBCS)
Description
An Affordable Way to Improve Communications Simplify and improve communications with Cisco Small Business SPA500 Series IP Phones. These phones offer features to serve everyone from manufacturing floor staff and cubicle workers to executives and remote employees. Your people stay productive and enjoy access to voice and data communications wherever they are, but your costs stay low. Features and Capabilities Cisco SPA500 Series IP Phones are affordably priced, reliable, and stylish.Intuitive and easy-to-use, they offer excellent user experience, with wideband audio to connect employees and offices, application support to enhance productivity, and encryption for enhanced security. Full-Featured IP Phones Wideband audio for voice clarity and enhanced speaker quality Monochrome backlit display for ease of use, aesthetics, and onscreen applications Support for Bluetooth Support for up to two SPA 500S or SPA500DS expansion modules The SPA 525G model provides a color display and supports Wi-Fi and the ability to view and play back MP3 files and photos. Management and Control Direct connection to a hosted IP telephony service or an IP private branch exchange (PBX) Easy installation and highly secure remote provisioning, as well as menu-based and web-based configuration Support for both Session Initiation Protocol (SIP) for Cisco SPA9000 Voice System, open source, and hosted telephony solutions and Smart Phone Control Protocol (SPCP) for Cisco Unified Communications 500 Series for Small Business Integration with Cisco Unified Communications 300 Series for Small Business (UC300) and Cisco Smart Business Communications System (SBCS)

Suppliers

Company
Product
Description
Supplier Links
Small Business IP Phones - SPA500 Series - Cisco
San Jose, CA, USA
Small Business IP Phones
SPA500 Series
Small Business IP Phones SPA500 Series
An Affordable Way to Improve Communications Simplify and improve communications with Cisco Small Business SPA500 Series IP Phones. These phones offer features to serve everyone from manufacturing floor staff and cubicle workers to executives and remote employees. Your people stay productive and enjoy access to voice and data communications wherever they are, but your costs stay low. Features and Capabilities Cisco SPA500 Series IP Phones are affordably priced, reliable, and stylish.Intuitive and easy-to-use, they offer excellent user experience, with wideband audio to connect employees and offices, application support to enhance productivity, and encryption for enhanced security. Full-Featured IP Phones Wideband audio for voice clarity and enhanced speaker quality Monochrome backlit display for ease of use, aesthetics, and onscreen applications Support for Bluetooth Support for up to two SPA 500S or SPA500DS expansion modules The SPA 525G model provides a color display and supports Wi-Fi and the ability to view and play back MP3 files and photos. Management and Control Direct connection to a hosted IP telephony service or an IP private branch exchange (PBX) Easy installation and highly secure remote provisioning, as well as menu-based and web-based configuration Support for both Session Initiation Protocol (SIP) for Cisco SPA9000 Voice System, open source, and hosted telephony solutions and Smart Phone Control Protocol (SPCP) for Cisco Unified Communications 500 Series for Small Business Integration with Cisco Unified Communications 300 Series for Small Business (UC300) and Cisco Smart Business Communications System (SBCS)

An Affordable Way to Improve Communications

Simplify and improve communications with Cisco Small Business SPA500 Series IP Phones. These phones offer features to serve everyone from manufacturing floor staff and cubicle workers to executives and remote employees. Your people stay productive and enjoy access to voice and data communications wherever they are, but your costs stay low.

Features and Capabilities


Cisco SPA500 Series IP Phones are affordably priced, reliable, and stylish.Intuitive and easy-to-use, they offer excellent user experience, with wideband audio to connect employees and offices, application support to enhance productivity, and encryption for enhanced security.

Full-Featured IP Phones

  • Wideband audio for voice clarity and enhanced speaker quality
  • Monochrome backlit display for ease of use, aesthetics, and onscreen applications
  • Support for Bluetooth
  • Support for up to two SPA 500S or SPA500DS expansion modules

The SPA 525G model provides a color display and supports Wi-Fi and the ability to view and play back MP3 files and photos.

Management and Control

  • Direct connection to a hosted IP telephony service or an IP private branch exchange (PBX)
  • Easy installation and highly secure remote provisioning, as well as menu-based and web-based configuration
  • Support for both Session Initiation Protocol (SIP) for Cisco SPA9000 Voice System, open source, and hosted telephony solutions and Smart Phone Control Protocol (SPCP) for Cisco Unified Communications 500 Series for Small Business
  • Integration with Cisco Unified Communications 300 Series for Small Business (UC300) and Cisco Smart Business Communications System (SBCS)
Supplier's Site

Technical Specifications

  Cisco
Product Category Telephones and Cellular Phones
Product Number SPA500 Series
Product Name Small Business IP Phones
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Small Business IP Phones - SPA300 Series - Cisco
Specs
Phone Type Network Phone / IP Phone
View Details