The personal aerosol monitor provides real-time aerosol mass concentration readings for PM10, respirable, China respirable, PM2.5, PM1 and 0.8 DPM. The perfect solution for foundries, construction, refineries, petrochemical, ceramics, aerospace, mining, and automotive.
The SidePak™ Personal Aerosol Monitor AM520 is a small, single-channel, portable, battery-operated, data-logging, light-scattering laser photometer that provides real-time aerosol mass concentration readings of dusts, fumes, mists, smoke and fog within a worker breathing zone. Newly designed inlet conditioners increase the mass concentration capability and provide size fraction cut points for PM10, PM4 (Respirable), PM5 (China Respirable), PM2.5 , PM1 and 0.8 μm Diesel Particulate Matter (DPM). This monitor is the perfect solution for real-time, personal aerosol sampling in a variety of workplace environments, including general industry, foundries, construction sites, chemical plants, refineries, petrochemical, power and utilities, transportation, aerospace, maritime, confined spaces and mining.
Industry Applications
Aerospace
Automotive
Chemical
Construction
General Industry
Healthcare
Manufacturing
Mining
Petrochemical
Pharmaceutical
Power Generation
Transportation
Kits Include
Soft single-unit carrying case
100-240 VAC power supply
USB cable
Impactor kit
Dorr-Oliver Cyclone kit
DPM cyclone kit
Screwdriver
Micro USB cable
Zero filter
Sample tube
Calibration certificate
User guide
Quick reference card
2-year warranty
Download Software
To download applicable software and/or firmware, please use the TSI Software and Firmware Wizard.
Features & Benefits
New Features
Robust impactors for higher mass concentration range
Audible and visual alarms
0.8 μm DPM impactor
PM5 China respirable size fraction impactor
High capacity battery
Color OLED display
Additional Features
Real-time mass concentration measurement and data logging for "in-the-field" data analysis
Push button menu operation or programmable through newly improved TrakPro™ v5 Software
User-selectable alarm levels to alert workers to high aerosol concentrations
Newly designed robust impactors enable reliable size fraction measurements at higher aerosol concentrations over longer run times
The personal aerosol monitor provides real-time aerosol mass concentration readings for PM10, respirable, China respirable, PM2.5, PM1 and 0.8 DPM. The perfect solution for foundries, construction, refineries, petrochemical, ceramics, aerospace, mining, and automotive.
The SidePak™ Personal Aerosol Monitor AM520 is a small, single-channel, portable, battery-operated, data-logging, light-scattering laser photometer that provides real-time aerosol mass concentration readings of dusts, fumes, mists, smoke and fog within a worker breathing zone. Newly designed inlet conditioners increase the mass concentration capability and provide size fraction cut points for PM10, PM4 (Respirable), PM5 (China Respirable), PM2.5 , PM1 and 0.8 μm Diesel Particulate Matter (DPM). This monitor is the perfect solution for real-time, personal aerosol sampling in a variety of workplace environments, including general industry, foundries, construction sites, chemical plants, refineries, petrochemical, power and utilities, transportation, aerospace, maritime, confined spaces and mining.
Industry Applications
- Aerospace
- Automotive
- Chemical
- Construction
- General Industry
- Healthcare
- Manufacturing
- Mining
- Petrochemical
- Pharmaceutical
- Power Generation
- Transportation
Kits Include
- Soft single-unit carrying case
- 100-240 VAC power supply
- USB cable
- Impactor kit
- Dorr-Oliver Cyclone kit
- DPM cyclone kit
- Screwdriver
- Micro USB cable
- Zero filter
- Sample tube
- Calibration certificate
- User guide
- Quick reference card
- 2-year warranty
Download Software
To download applicable software and/or firmware, please use the TSI Software and Firmware Wizard.
Features & Benefits
New Features
- Robust impactors for higher mass concentration range
- Audible and visual alarms
- 0.8 μm DPM impactor
- PM5 China respirable size fraction impactor
- High capacity battery
- Color OLED display
Additional Features
- Real-time mass concentration measurement and data logging for "in-the-field" data analysis
- Push button menu operation or programmable through newly improved TrakPro™ v5 Software
- User-selectable alarm levels to alert workers to high aerosol concentrations
- Newly designed robust impactors enable reliable size fraction measurements at higher aerosol concentrations over longer run times