TSI Incorporated Laser Photometer 8587A 8587A

Description
Stand-alone photometers are used for custom made test chambers, e.g. in respirator certification testing, and for respirator design and development. Light scatter photometers are the preferred choice for detectors in respiratory testing due to their very high dynamic range and sensitivity. With the need for respiratory masks with higher protection factors as well as the measurement equipment improved, Laser Photometer Model 8587A is the result of such continued improvement of the measurement capabilities. The model 8587A laser photometer uses the same photometer engine that is used in the Automated Filter Tester model 8130A. It uses a 30 mW laser to illuminate and collect the scattered light from airborne particles. An internal valve allows switching between upstream and downstream sampling. Due to its portability and wide dynamic range, it also is used in HEPA filter scanning systems measuring the penetration efficiencies of large, high-efficiency filter assemblies.  Applications Respirator certification testing (fit testing) Efficiency testing of HEPA filter assemblies Respirator design and development Filter design and development Aerosol laboratory research Included Items One Model 8587A Laser Photometer Operation and maintenance manual Power Cord CD with documentation of 8587A ASCII command set, USB driver software for Windows XP & 2000, USB terminal emulation software for interactive control via USB port and C++ function library One set of filters for first maintenance operation Features & Benefits Stand-alone light scattering photometer Photometer engine also used in 8130 and 8127 and by NIOSH  Capable to measure filter efficiencies up to 99.999%  In respirator fit testing used to determine fit factors up to 100,000  Signal correlates with aerosol mass concentration  Automatic gain selection  Analog and digital output  Manual or remote control via RS-232 or USB  Critical orifice controls sample airflow 
Datasheet
Description
Stand-alone photometers are used for custom made test chambers, e.g. in respirator certification testing, and for respirator design and development. Light scatter photometers are the preferred choice for detectors in respiratory testing due to their very high dynamic range and sensitivity. With the need for respiratory masks with higher protection factors as well as the measurement equipment improved, Laser Photometer Model 8587A is the result of such continued improvement of the measurement capabilities. The model 8587A laser photometer uses the same photometer engine that is used in the Automated Filter Tester model 8130A. It uses a 30 mW laser to illuminate and collect the scattered light from airborne particles. An internal valve allows switching between upstream and downstream sampling. Due to its portability and wide dynamic range, it also is used in HEPA filter scanning systems measuring the penetration efficiencies of large, high-efficiency filter assemblies.  Applications Respirator certification testing (fit testing) Efficiency testing of HEPA filter assemblies Respirator design and development Filter design and development Aerosol laboratory research Included Items One Model 8587A Laser Photometer Operation and maintenance manual Power Cord CD with documentation of 8587A ASCII command set, USB driver software for Windows XP & 2000, USB terminal emulation software for interactive control via USB port and C++ function library One set of filters for first maintenance operation Features & Benefits Stand-alone light scattering photometer Photometer engine also used in 8130 and 8127 and by NIOSH  Capable to measure filter efficiencies up to 99.999%  In respirator fit testing used to determine fit factors up to 100,000  Signal correlates with aerosol mass concentration  Automatic gain selection  Analog and digital output  Manual or remote control via RS-232 or USB  Critical orifice controls sample airflow 
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Photometer 8587A - 8587A - TSI Incorporated
Shoreview, MN, United States
Laser Photometer 8587A
8587A
Laser Photometer 8587A 8587A
Stand-alone photometers are used for custom made test chambers, e.g. in respirator certification testing, and for respirator design and development. Light scatter photometers are the preferred choice for detectors in respiratory testing due to their very high dynamic range and sensitivity. With the need for respiratory masks with higher protection factors as well as the measurement equipment improved, Laser Photometer Model 8587A is the result of such continued improvement of the measurement capabilities. The model 8587A laser photometer uses the same photometer engine that is used in the Automated Filter Tester model 8130A. It uses a 30 mW laser to illuminate and collect the scattered light from airborne particles. An internal valve allows switching between upstream and downstream sampling. Due to its portability and wide dynamic range, it also is used in HEPA filter scanning systems measuring the penetration efficiencies of large, high-efficiency filter assemblies.  Applications Respirator certification testing (fit testing) Efficiency testing of HEPA filter assemblies Respirator design and development Filter design and development Aerosol laboratory research Included Items One Model 8587A Laser Photometer Operation and maintenance manual Power Cord CD with documentation of 8587A ASCII command set, USB driver software for Windows XP & 2000, USB terminal emulation software for interactive control via USB port and C++ function library One set of filters for first maintenance operation Features & Benefits Stand-alone light scattering photometer Photometer engine also used in 8130 and 8127 and by NIOSH  Capable to measure filter efficiencies up to 99.999%  In respirator fit testing used to determine fit factors up to 100,000  Signal correlates with aerosol mass concentration  Automatic gain selection  Analog and digital output  Manual or remote control via RS-232 or USB  Critical orifice controls sample airflow 

Stand-alone photometers are used for custom made test chambers, e.g. in respirator certification testing, and for respirator design and development. Light scatter photometers are the preferred choice for detectors in respiratory testing due to their very high dynamic range and sensitivity. With the need for respiratory masks with higher protection factors as well as the measurement equipment improved, Laser Photometer Model 8587A is the result of such continued improvement of the measurement capabilities.

The model 8587A laser photometer uses the same photometer engine that is used in the Automated Filter Tester model 8130A. It uses a 30 mW laser to illuminate and collect the scattered light from airborne particles. An internal valve allows switching between upstream and downstream sampling. Due to its portability and wide dynamic range, it also is used in HEPA filter scanning systems measuring the penetration efficiencies of large, high-efficiency filter assemblies. 

Applications

  • Respirator certification testing (fit testing)
  • Efficiency testing of HEPA filter assemblies
  • Respirator design and development
  • Filter design and development
  • Aerosol laboratory research

Included Items

  • One Model 8587A Laser Photometer
  • Operation and maintenance manual
  • Power Cord
  • CD with documentation of 8587A ASCII command set, USB driver software for Windows XP & 2000, USB terminal emulation software for interactive control via USB port and C++ function library
  • One set of filters for first maintenance operation

Features & Benefits

  • Stand-alone light scattering photometer
  • Photometer engine also used in 8130 and 8127 and by NIOSH 
  • Capable to measure filter efficiencies up to 99.999% 
  • In respirator fit testing used to determine fit factors up to 100,000 
  • Signal correlates with aerosol mass concentration 
  • Automatic gain selection 
  • Analog and digital output 
  • Manual or remote control via RS-232 or USB 
  • Critical orifice controls sample airflow 
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Fluorometers
Product Number 8587A
Product Name Laser Photometer 8587A
Unlock Full Specs
to access all available technical data

Similar Products

Fluorimeter for Heavy Metals Testing - HF-38 - HF scientific
Specs
Lamp Type LED
Monitoring Sample Monitoring
Display Digital Meter
View Details
Little Dipper Fluorometer -  - Iwaki America and Walchem, IWAKI America Inc
Iwaki America and Walchem, IWAKI America Inc
Specs
Lamp Type Light Emitting Diode
Monitoring Continuous or Flow Through Monitoring
Output Options Analog Current
View Details
ATS300GM Fluorometer - 37007 - Advanced Technical Services GmbH
Advanced Technical Services GmbH
Specs
Display Digital Meter
General Features Programmable; Self-calibration
Response Time 5 seconds
View Details