TSI Incorporated Electrostatic Classifier 3082 3082

Description
Our latest Electrostatic Classifier 3082 continues to be the solution in helping scientists generate and size submicrometer particles, but with expanded capabilities and an easy-to-use interface. Since 1976, TSI Electrostatic Classifiers have been helping scientists generate and size submicrometer particles. These instruments have been used in a broad variety of research and have earned a well-deserved reputation for being highly reliable and extremely versatile. The current design offers tool-free installation and auto detection of configurable components. The controller platform for sub-micrometer sizing. Select one of our three DMAS for size range and resolution. Combine with one our Condensation Particle Counters to obtain a Scanning Mobility Particle Sizer™ system. Advantages over previous design Smaller and lighter Convenient front-panel touch-screen display with graphical user interface control Tool-free installation and auto detection of configurable components Data logging of size distribution measurements Higher maximum sheath flow for increased size resolution Precision dynamic DMA high-voltage supply for faster scanning (<10 sec) Switchable DMA voltage polarity (optional, negative polarity is standard) Applications Monodisperse aerosol generation Particle sizing Features & Benefits Supports Long, Nano and 1nm DMA Compatible with SMPS systems Generates particles from 2 to 1000 nm
Description
Our latest Electrostatic Classifier 3082 continues to be the solution in helping scientists generate and size submicrometer particles, but with expanded capabilities and an easy-to-use interface. Since 1976, TSI Electrostatic Classifiers have been helping scientists generate and size submicrometer particles. These instruments have been used in a broad variety of research and have earned a well-deserved reputation for being highly reliable and extremely versatile. The current design offers tool-free installation and auto detection of configurable components. The controller platform for sub-micrometer sizing. Select one of our three DMAS for size range and resolution. Combine with one our Condensation Particle Counters to obtain a Scanning Mobility Particle Sizer™ system. Advantages over previous design Smaller and lighter Convenient front-panel touch-screen display with graphical user interface control Tool-free installation and auto detection of configurable components Data logging of size distribution measurements Higher maximum sheath flow for increased size resolution Precision dynamic DMA high-voltage supply for faster scanning (<10 sec) Switchable DMA voltage polarity (optional, negative polarity is standard) Applications Monodisperse aerosol generation Particle sizing Features & Benefits Supports Long, Nano and 1nm DMA Compatible with SMPS systems Generates particles from 2 to 1000 nm

Suppliers

Company
Product
Description
Supplier Links
Electrostatic Classifier 3082 - 3082 - TSI Incorporated
Shoreview, MN, United States
Electrostatic Classifier 3082
3082
Electrostatic Classifier 3082 3082
Our latest Electrostatic Classifier 3082 continues to be the solution in helping scientists generate and size submicrometer particles, but with expanded capabilities and an easy-to-use interface. Since 1976, TSI Electrostatic Classifiers have been helping scientists generate and size submicrometer particles. These instruments have been used in a broad variety of research and have earned a well-deserved reputation for being highly reliable and extremely versatile. The current design offers tool-free installation and auto detection of configurable components. The controller platform for sub-micrometer sizing. Select one of our three DMAS for size range and resolution. Combine with one our Condensation Particle Counters to obtain a Scanning Mobility Particle Sizer™ system. Advantages over previous design Smaller and lighter Convenient front-panel touch-screen display with graphical user interface control Tool-free installation and auto detection of configurable components Data logging of size distribution measurements Higher maximum sheath flow for increased size resolution Precision dynamic DMA high-voltage supply for faster scanning (<10 sec) Switchable DMA voltage polarity (optional, negative polarity is standard) Applications Monodisperse aerosol generation Particle sizing Features & Benefits Supports Long, Nano and 1nm DMA Compatible with SMPS systems Generates particles from 2 to 1000 nm

Our latest Electrostatic Classifier 3082 continues to be the solution in helping scientists generate and size submicrometer particles, but with expanded capabilities and an easy-to-use interface.

Since 1976, TSI Electrostatic Classifiers have been helping scientists generate and size submicrometer particles. These instruments have been used in a broad variety of research and have earned a well-deserved reputation for being highly reliable and extremely versatile. The current design offers tool-free installation and auto detection of configurable components. The controller platform for sub-micrometer sizing. Select one of our three DMAS for size range and resolution. Combine with one our Condensation Particle Counters to obtain a Scanning Mobility Particle Sizer™ system.

Advantages over previous design

  • Smaller and lighter
  • Convenient front-panel touch-screen display with graphical user interface control
  • Tool-free installation and auto detection of configurable components
  • Data logging of size distribution measurements
  • Higher maximum sheath flow for increased size resolution
  • Precision dynamic DMA high-voltage supply for faster scanning (<10 sec)
  • Switchable DMA voltage polarity (optional, negative polarity is standard)

Applications

  • Monodisperse aerosol generation
  • Particle sizing

Features & Benefits

  • Supports Long, Nano and 1nm DMA
  • Compatible with SMPS systems
  • Generates particles from 2 to 1000 nm
Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category Separators, Classifiers, and Screeners
Product Number 3082
Product Name Electrostatic Classifier 3082
Equipment Type Electrostatic Separator
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
12 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-12 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 39.69 lbs/hr (180 kg/hr)
View Details
Drawer-in-Housing Tramp Metal Seperator - The Ox® - Industrial Magnetics, Inc.
Specs
Equipment Type Magnetic Separator
Screen Action/ Cleaning Static / Gravity
Operation Separation of Ferrous Metal
View Details