The 2800 Turbo-Vaporizer™ can be operated at temperatures up to 300ºC, making it a great commercial solution for high temperature applications. This classic system is a great choice for stable long-run processes.
Dimensions 300 mm x 203 mm x 203 mm (12 in. x 8 iin. x 8 in.)
Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut
Liquid Inlet 1/8 in. VCR female
Vapor Outlet 1/2 in. VCR female
Wetted Parts SS 316, PEEK, PCTFE, PTFE, Kalrez®, Elgiloy®
Leak Integrity <1 x 10-9 scc/sec Helium
Heater Power Requirements 120 VAC, 60 Hz, 300W
Carrier Gas Inert gas recommended
Gas Inlet Pressure Range 0–80 psig inlet pressure
Max. Carrier Gas Flow Rate* N2 15 standard L/min
Max. Liquid Flow* TEOS equivalent 900 g/hr
Max. Liquid Flow* DI Water 90 g/hr
System Pressure Limit 120 psig
Temperature Range 40°C to 200°C
Vaporizer Body Vacuum tight chamber with multi-stage heat exchanger, SS 316 construction
Temperature Sensor Type K thermocouple
Specifications subject to change without notice
* Liquid and gas flow ranges are affected by liquid and gas type
| TSI Incorporated | |
|---|---|
| Product Category | Vaporizers |
| Product Number | 2800 |
| Product Name | Turbo-Vaporizer 2800 |