TSI Incorporated High Output PSL Aerosol Generator 2045 2045

Description
The High Output PSL Aerosol Generator 2045 designed for particle penetration and leak/integrity testing of HEPA/ULPA cleanroom filters using non-contaminating, solid PSL spheres instead of contaminating oils such as DOP and PAO. This is of particular importance when testing filters for the semiconductor, pharmaceutical and medical device industries. The High Output PSL Aerosol Generator produces 1x108 PSL spheres per cubic foot when injected into 720 cfm of air flow for testing 24 ”x 48” (61 cm x 122 cm) filters at 90 ft/min (0.46 m/s) face velocity, sufficient to produce a downstream concentration of 100 particles/ft3 (3.5 particles/L) for a six-nine efficiency (99.9999%) ULPA filter. Applications: HEPA/ULPA Filter Testing (IEST-RP-C001 IEST-RP-C007, EN1822-4) In-situ leak testing of installed cleanroom filters Aerosol research applications that require a high particle generation output Features & Benefits Generates up to 7.2 x 1010 PSL spheres per minute at 0.12 µm Monodisperse size distribution for PSL spheres with very few doublets and triplets High efficiency atomizer reduces liquid consumption Internal heater controls temperature of PSL suspension Stable and repeatable operation High purity, all stainless steel atomizer for easy cleaning and maintenance Can also be used to generate solid particles in aqueous solutions (e.g. NaCl)
Description
The High Output PSL Aerosol Generator 2045 designed for particle penetration and leak/integrity testing of HEPA/ULPA cleanroom filters using non-contaminating, solid PSL spheres instead of contaminating oils such as DOP and PAO. This is of particular importance when testing filters for the semiconductor, pharmaceutical and medical device industries. The High Output PSL Aerosol Generator produces 1x108 PSL spheres per cubic foot when injected into 720 cfm of air flow for testing 24 ”x 48” (61 cm x 122 cm) filters at 90 ft/min (0.46 m/s) face velocity, sufficient to produce a downstream concentration of 100 particles/ft3 (3.5 particles/L) for a six-nine efficiency (99.9999%) ULPA filter. Applications: HEPA/ULPA Filter Testing (IEST-RP-C001 IEST-RP-C007, EN1822-4) In-situ leak testing of installed cleanroom filters Aerosol research applications that require a high particle generation output Features & Benefits Generates up to 7.2 x 1010 PSL spheres per minute at 0.12 µm Monodisperse size distribution for PSL spheres with very few doublets and triplets High efficiency atomizer reduces liquid consumption Internal heater controls temperature of PSL suspension Stable and repeatable operation High purity, all stainless steel atomizer for easy cleaning and maintenance Can also be used to generate solid particles in aqueous solutions (e.g. NaCl)

Suppliers

Company
Product
Description
Supplier Links
High Output PSL Aerosol Generator 2045 - 2045 - TSI Incorporated
Shoreview, MN, United States
High Output PSL Aerosol Generator 2045
2045
High Output PSL Aerosol Generator 2045 2045
The High Output PSL Aerosol Generator 2045 designed for particle penetration and leak/integrity testing of HEPA/ULPA cleanroom filters using non-contaminating, solid PSL spheres instead of contaminating oils such as DOP and PAO. This is of particular importance when testing filters for the semiconductor, pharmaceutical and medical device industries. The High Output PSL Aerosol Generator produces 1x108 PSL spheres per cubic foot when injected into 720 cfm of air flow for testing 24 ”x 48” (61 cm x 122 cm) filters at 90 ft/min (0.46 m/s) face velocity, sufficient to produce a downstream concentration of 100 particles/ft3 (3.5 particles/L) for a six-nine efficiency (99.9999%) ULPA filter. Applications: HEPA/ULPA Filter Testing (IEST-RP-C001 IEST-RP-C007, EN1822-4) In-situ leak testing of installed cleanroom filters Aerosol research applications that require a high particle generation output Features & Benefits Generates up to 7.2 x 1010 PSL spheres per minute at 0.12 µm Monodisperse size distribution for PSL spheres with very few doublets and triplets High efficiency atomizer reduces liquid consumption Internal heater controls temperature of PSL suspension Stable and repeatable operation High purity, all stainless steel atomizer for easy cleaning and maintenance Can also be used to generate solid particles in aqueous solutions (e.g. NaCl)

The High Output PSL Aerosol Generator 2045 designed for particle penetration and leak/integrity testing of HEPA/ULPA cleanroom filters using non-contaminating, solid PSL spheres instead of contaminating oils such as DOP and PAO. This is of particular importance when testing filters for the semiconductor, pharmaceutical and medical device industries.

The High Output PSL Aerosol Generator produces 1x108 PSL spheres per cubic foot when injected into 720 cfm of air flow for testing 24 ”x 48” (61 cm x 122 cm) filters at 90 ft/min (0.46 m/s) face velocity, sufficient to produce a downstream concentration of 100 particles/ft3 (3.5 particles/L) for a six-nine efficiency (99.9999%) ULPA filter.

Applications:

  • HEPA/ULPA Filter Testing (IEST-RP-C001 IEST-RP-C007, EN1822-4)
  • In-situ leak testing of installed cleanroom filters
  • Aerosol research applications that require a high particle generation output

Features & Benefits

  • Generates up to 7.2 x 1010 PSL spheres per minute at 0.12 µm
  • Monodisperse size distribution for PSL spheres with very few doublets and triplets
  • High efficiency atomizer reduces liquid consumption
  • Internal heater controls temperature of PSL suspension
  • Stable and repeatable operation
  • High purity, all stainless steel atomizer for easy cleaning and maintenance
  • Can also be used to generate solid particles in aqueous solutions (e.g. NaCl)
Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 2045
Product Name High Output PSL Aerosol Generator 2045
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

2-way, Direct Acting Solenoid Valve - DSVP10N - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 6.4 L/min (6.5 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details
Small-Scale Powder Disperser 3433 - 3433 - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details