Chroma Technology Corp. Nikon Excitation Filter Ring 18mm 91033

Description
Nikon Excitation Filter Ring 18mm (for 91000 cube)
Description
Nikon Excitation Filter Ring 18mm (for 91000 cube)

Suppliers

Company
Product
Description
Supplier Links
Nikon Excitation Filter Ring 18mm - 91033 - Chroma Technology Corp.
Bellows Falls, VT, USA
Nikon Excitation Filter Ring 18mm
91033
Nikon Excitation Filter Ring 18mm 91033
Nikon Excitation Filter Ring 18mm (for 91000 cube)

Nikon Excitation Filter Ring 18mm (for 91000 cube)

Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Mounts
Product Number 91033
Product Name Nikon Excitation Filter Ring 18mm
Mount Type Filter Holder
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mount Adaptor, TO-56 to 1 in. Mount - LDA-58 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; TO-56 Optical Mount Adaptor
View Details
Large-Aperture Z-Stage and Z-Tip-Tilt Stage - S-312 - PI (Physik Instrumente) L.P.
Specs
Mount Type Interferometry, Nano positioning & Scanning
Adjustment Type Fixed
Clear Aperture 53 to 311 mm (2.09 to 12.24 inch)
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Nikon Prism-to-Dichroic Conversion Mount - 91026 - Chroma Technology Corp.
Specs
Mount Type Filter Holder
Shape Circular
View Details